Neptune Chemical Pump Co., Inc. Series 500 "dia-Pump" 520-A-N4

Description
Variable Oil By-pass stroke adjustment allows better valve performance than variable linkage designs. The valve checks have extra time to seat even in heavy liquids since they are idle during the by-pass portion of the suction and discharge strokes.
Description
Variable Oil By-pass stroke adjustment allows better valve performance than variable linkage designs. The valve checks have extra time to seat even in heavy liquids since they are idle during the by-pass portion of the suction and discharge strokes.

Suppliers

Company
Product
Description
Supplier Links
Series 500
Lansdale, PA, USA
Series 500 "dia-Pump"
520-A-N4
Series 500 "dia-Pump" 520-A-N4
Variable Oil By-pass stroke adjustment allows better valve performance than variable linkage designs. The valve checks have extra time to seat even in heavy liquids since they are idle during the by-pass portion of the suction and discharge strokes.

Variable Oil By-pass stroke adjustment allows better valve performance than variable linkage designs. The valve checks have extra time to seat even in heavy liquids since they are idle during the by-pass portion of the suction and discharge strokes.

Supplier's Site

Technical Specifications

  Neptune Chemical Pump Co., Inc.
Product Category Liquid Handling Pumps
Product Number 520-A-N4
Product Name Series 500 "dia-Pump"
Pump Type Metering Pump
Discharge Pressure 700.0 psi (492 m of Water)
Liquid Flow 0.033 GPM (0.13 L/min)
Discharge Size 0.500 inch (12.7 mm)
Media Temperature 200 F (93 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMb 15.10 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 20.00 HP
View Details
NCT Submersible Long Shaft Centrifugal Pump for the Chemical Industry -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 3082.007 GPM (11674.27 L/min)
Media Chemical Pump
View Details
LPL Series Fixed Volume Dispense Pumps -  - Lee Co. (The)
Specs
Pump Type Fixed Dispense Volume Pumps
Power Source Solenoid
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details