Neptune Chemical Pump Co., Inc. Low Volume Pump Series 501-S-N3

Description
Neptune Model 481-S and 501-S hydraulic diaphragm metering pumps are built to deliver very low flows, repeatable and accurate ranging down to quarts per day. Discharge pressures are higher than are possible with mechanical diaphragm pumps. Explosion-proof models are available for use in hazardous atmospheres. These pumps are especially popular in oil/gas production, oil recovery and refineries. Typical applications include the injection of antifoam agents, corrosion inhibitors and other additives injected at very low volumes but high pressures. (Refer to curves on reverse side.) These pumps are also used for neat feeding of boiler chemicals.
Description
Neptune Model 481-S and 501-S hydraulic diaphragm metering pumps are built to deliver very low flows, repeatable and accurate ranging down to quarts per day. Discharge pressures are higher than are possible with mechanical diaphragm pumps. Explosion-proof models are available for use in hazardous atmospheres. These pumps are especially popular in oil/gas production, oil recovery and refineries. Typical applications include the injection of antifoam agents, corrosion inhibitors and other additives injected at very low volumes but high pressures. (Refer to curves on reverse side.) These pumps are also used for neat feeding of boiler chemicals.

Suppliers

Company
Product
Description
Supplier Links
Low Volume Pump Series - 501-S-N3 - Neptune Chemical Pump Co., Inc.
Lansdale, PA, USA
Low Volume Pump Series
501-S-N3
Low Volume Pump Series 501-S-N3
Neptune Model 481-S and 501-S hydraulic diaphragm metering pumps are built to deliver very low flows, repeatable and accurate ranging down to quarts per day. Discharge pressures are higher than are possible with mechanical diaphragm pumps. Explosion-proof models are available for use in hazardous atmospheres. These pumps are especially popular in oil/gas production, oil recovery and refineries. Typical applications include the injection of antifoam agents, corrosion inhibitors and other additives injected at very low volumes but high pressures. (Refer to curves on reverse side.) These pumps are also used for neat feeding of boiler chemicals.

Neptune Model 481-S and 501-S hydraulic diaphragm metering pumps are built to deliver very low flows, repeatable and accurate ranging down to quarts per day. Discharge pressures are higher than are possible with mechanical diaphragm pumps. Explosion-proof models are available for use in hazardous atmospheres. These pumps are especially popular in oil/gas production, oil recovery and refineries. Typical applications include the injection of antifoam agents, corrosion inhibitors and other additives injected at very low volumes but high pressures. (Refer to curves on reverse side.) These pumps are also used for neat feeding of boiler chemicals.

Supplier's Site

Technical Specifications

  Neptune Chemical Pump Co., Inc.
Product Category Liquid Handling Pumps
Product Number 501-S-N3
Product Name Low Volume Pump Series
Pump Type Metering Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Liquid Flow 0.008 GPM (0.03 L/min)
Discharge Size 0.500 inch (12.7 mm)
Media Temperature 200 F (93 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 11.3 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 3.00 HP
View Details
Process Pump ANSI to API 685 series PRM -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 507.6 psi (357 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
LT Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.317 GPM (1.20 L/min)
Media Temperature -13 to 104 F (-25 to 40 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details