Neptune Chemical Pump Co., Inc. Series 7000 "dia-Pump" Model 7020-NX

Description
The Neptune Series 7000 "dia-PUMP" is a mechanically actuated diaphragm metering pump designed for water, wastewater and process applications. The mechanical design eliminates the use of contour plates on the liquid side of the diaphragm. The simple, straight through valve and head design allows improved flow characteristics.
Description
The Neptune Series 7000 "dia-PUMP" is a mechanically actuated diaphragm metering pump designed for water, wastewater and process applications. The mechanical design eliminates the use of contour plates on the liquid side of the diaphragm. The simple, straight through valve and head design allows improved flow characteristics.

Suppliers

Company
Product
Description
Supplier Links
Series 7000
Lansdale, PA, USA
Series 7000 "dia-Pump"
Model 7020-NX
Series 7000 "dia-Pump" Model 7020-NX
The Neptune Series 7000 "dia-PUMP" is a mechanically actuated diaphragm metering pump designed for water, wastewater and process applications. The mechanical design eliminates the use of contour plates on the liquid side of the diaphragm. The simple, straight through valve and head design allows improved flow characteristics.

The Neptune Series 7000 "dia-PUMP" is a mechanically actuated diaphragm metering pump designed for water, wastewater and process applications. The mechanical design eliminates the use of contour plates on the liquid side of the diaphragm. The simple, straight through valve and head design allows improved flow characteristics.

Supplier's Site

Technical Specifications

  Neptune Chemical Pump Co., Inc.
Product Category Liquid Handling Pumps
Product Number Model 7020-NX
Product Name Series 7000 "dia-Pump"
Pump Type Metering Pump
Discharge Pressure 150.0 psi (105 m of Water)
Liquid Flow 0.417 GPM (1.58 L/min)
Media Temperature 200 F (93 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Recessed Above Ground Pump Station - EVERLAST™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA10P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
XP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.528 GPM (2.00 L/min)
Media Temperature -13 to 131 F (-25 to 55 C)
View Details