Neptune Chemical Pump Co., Inc. Series 500 "dia-Pump" 535-A-N5

Description
Variable Oil By-pass stroke adjustment allows better valve performance than variable linkage designs. The valve checks have extra time to seat even in heavy liquids since they are idle during the by-pass portion of the suction and discharge strokes.
Description
Variable Oil By-pass stroke adjustment allows better valve performance than variable linkage designs. The valve checks have extra time to seat even in heavy liquids since they are idle during the by-pass portion of the suction and discharge strokes.

Suppliers

Company
Product
Description
Supplier Links
Series 500
Lansdale, PA, USA
Series 500 "dia-Pump"
535-A-N5
Series 500 "dia-Pump" 535-A-N5
Variable Oil By-pass stroke adjustment allows better valve performance than variable linkage designs. The valve checks have extra time to seat even in heavy liquids since they are idle during the by-pass portion of the suction and discharge strokes.

Variable Oil By-pass stroke adjustment allows better valve performance than variable linkage designs. The valve checks have extra time to seat even in heavy liquids since they are idle during the by-pass portion of the suction and discharge strokes.

Supplier's Site
Hydraulic Pump - 56315813 - Radwell International
Willingboro, NJ, United States
Hydraulic Pump
56315813
Hydraulic Pump 56315813
SERIES 500-A, DIA-PUMP, SIMPLEX, PVC LIQUID END CONSTRUCTION, 18 CAPACITY AT 100 PSI GPH, 300 MAX. DISCHARGE PRESSURE PSI. FREE 2 YEAR RADWELL WARRANTY

SERIES 500-A, DIA-PUMP, SIMPLEX, PVC LIQUID END CONSTRUCTION, 18 CAPACITY AT 100 PSI GPH, 300 MAX. DISCHARGE PRESSURE PSI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Neptune Chemical Pump Co., Inc. Radwell International
Product Category Liquid Handling Pumps Liquid Handling Pumps
Product Number 535-A-N5 56315813
Product Name Series 500 "dia-Pump" Hydraulic Pump
Pump Type Metering Pump Hydraulic Fluid Pump
Discharge Pressure 300.0 psi (211 m of Water)
Liquid Flow 0.300 GPM (1.14 L/min)
Discharge Size 0.500 inch (12.7 mm)
Media Temperature 200 F (93 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 3 Syringe Pump - 100278 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Red Jacket 1/2hp 230/60/1 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.50 HP
View Details
81 1/2A2-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 1.500 inch (38.1 mm)
Power Source NoSourceIncluded; Basic
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details