Neptune Chemical Pump Co., Inc. Pulse Metering Pump Series Series PZiG

Description
Electronic diaphragm metering pumps. Operates on any single phase voltage from 94 VAC to 264 VAC. Manual, 4-20 mA or water meter pulse controlled.
Description
Electronic diaphragm metering pumps. Operates on any single phase voltage from 94 VAC to 264 VAC. Manual, 4-20 mA or water meter pulse controlled.

Suppliers

Company
Product
Description
Supplier Links
Pulse Metering Pump Series - Series PZiG - Neptune Chemical Pump Co., Inc.
Lansdale, PA, USA
Pulse Metering Pump Series
Series PZiG
Pulse Metering Pump Series Series PZiG
Electronic diaphragm metering pumps. Operates on any single phase voltage from 94 VAC to 264 VAC. Manual, 4-20 mA or water meter pulse controlled.

Electronic diaphragm metering pumps. Operates on any single phase voltage from 94 VAC to 264 VAC. Manual, 4-20 mA or water meter pulse controlled.

Technical Specifications

  Neptune Chemical Pump Co., Inc.
Product Category Liquid Handling Pumps
Product Number Series PZiG
Product Name Pulse Metering Pump Series
Pump Type Metering Pump
Discharge Pressure 140.0 psi (98.43 m of Water)
Liquid Flow 0.343 GPM (1.30 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Grit Pump - PISTA® TURBO™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 500.000 GPM (1893.94 L/min)
HP 40.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA7S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
LPD Series Variable Volume Precision Dispense Pump -  - Lee Co. (The)
Specs
Pump Type Variable Dispense Volume Pumps
Power Source Stepper Motor
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details