Neptune Chemical Pump Co., Inc. High Viscosity "V-Pumps" Series 530-VS-N3

Description
Neptune high viscosity, flat diaphragm "V-Pumps" are designed to accurately meter viscous fluids up to 5000 cP such as polymers and other thick liquids.
Description
Neptune high viscosity, flat diaphragm "V-Pumps" are designed to accurately meter viscous fluids up to 5000 cP such as polymers and other thick liquids.

Suppliers

Company
Product
Description
Supplier Links
High Viscosity
Lansdale, PA, USA
High Viscosity "V-Pumps" Series
530-VS-N3
High Viscosity "V-Pumps" Series 530-VS-N3
Neptune high viscosity, flat diaphragm "V-Pumps" are designed to accurately meter viscous fluids up to 5000 cP such as polymers and other thick liquids.

Neptune high viscosity, flat diaphragm "V-Pumps" are designed to accurately meter viscous fluids up to 5000 cP such as polymers and other thick liquids.

Supplier's Site

Technical Specifications

  Neptune Chemical Pump Co., Inc.
Product Category Liquid Handling Pumps
Product Number 530-VS-N3
Product Name High Viscosity "V-Pumps" Series
Pump Type Metering Pump
Discharge Pressure 300.0 psi (211 m of Water)
Liquid Flow 0.092 GPM (0.35 L/min)
Discharge Size 0.500 inch (12.7 mm)
Media Temperature 200 F (93 C)
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - G-Series Natural Gas AODD Operated Pumps - G20 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 150.000 GPM (0.00 to 568.18 L/min)
Discharge Size 2.000 inch (50.8 mm)
View Details
Water Pumps - 2484925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 145.0 psi (102 m of Water)
Power Source AC; 230V ac
Pump Housing Material Cast Iron; Cast Iron
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Screw Pumps - PZ Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 1267.200 GPM (4800.00 L/min)
View Details