Neptune Chemical Pump Co., Inc. Tubular Diaphragm Pump Series 522-T-N7

Description
Neptune Series 500 tubular diaphragm pumps are engineered for viscous fluids up to 20,000 cP and for medium slurries up to 10% solids.
Description
Neptune Series 500 tubular diaphragm pumps are engineered for viscous fluids up to 20,000 cP and for medium slurries up to 10% solids.

Suppliers

Company
Product
Description
Supplier Links
Tubular Diaphragm Pump Series - 522-T-N7 - Neptune Chemical Pump Co., Inc.
Lansdale, PA, USA
Tubular Diaphragm Pump Series
522-T-N7
Tubular Diaphragm Pump Series 522-T-N7
Neptune Series 500 tubular diaphragm pumps are engineered for viscous fluids up to 20,000 cP and for medium slurries up to 10% solids.

Neptune Series 500 tubular diaphragm pumps are engineered for viscous fluids up to 20,000 cP and for medium slurries up to 10% solids.

Supplier's Site

Technical Specifications

  Neptune Chemical Pump Co., Inc.
Product Category Liquid Handling Pumps
Product Number 522-T-N7
Product Name Tubular Diaphragm Pump Series
Pump Type Metering Pump
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.067 GPM (0.25 L/min)
Discharge Size 0.750 inch (19.05 mm)
Media Temperature 200 F (93 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Prime Pump - STAR ONE™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Booster Pump
Liquid Flow 5000.000 GPM (18939.39 L/min)
HP 10.00 to 300.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA10S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
LT Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.317 GPM (1.20 L/min)
Media Temperature -13 to 104 F (-25 to 40 C)
View Details