Neptune Chemical Pump Co., Inc. Series 600 "dia-Pump" Model 635-N3

Description
Capacities to 240 gph (908 lph), Pressures to 4000 psi (280 kg/cm2) , Accepts standard 56C motor. , Pump capacity is adjustable by micrometer dial while pump is running or stopped. , Capacity Control Options: Electric positioners or variable speed drives are available for automatic capacity control. , EZE-CLEAN valves are removable without disturbing piping. , Variable Oil By-pass stroke adjustment allows improved valve performance over variable linkage designs., , , , , , , ,
Description
Capacities to 240 gph (908 lph), Pressures to 4000 psi (280 kg/cm2) , Accepts standard 56C motor. , Pump capacity is adjustable by micrometer dial while pump is running or stopped. , Capacity Control Options: Electric positioners or variable speed drives are available for automatic capacity control. , EZE-CLEAN valves are removable without disturbing piping. , Variable Oil By-pass stroke adjustment allows improved valve performance over variable linkage designs., , , , , , , ,

Suppliers

Company
Product
Description
Supplier Links
Series 600
Lansdale, PA, USA
Series 600 "dia-Pump"
Model 635-N3
Series 600 "dia-Pump" Model 635-N3
Capacities to 240 gph (908 lph), Pressures to 4000 psi (280 kg/cm2) , Accepts standard 56C motor. , Pump capacity is adjustable by micrometer dial while pump is running or stopped. , Capacity Control Options: Electric positioners or variable speed drives are available for automatic capacity control. , EZE-CLEAN valves are removable without disturbing piping. , Variable Oil By-pass stroke adjustment allows improved valve performance over variable linkage designs., , , , , , , ,

Capacities to 240 gph (908 lph), Pressures to 4000 psi (280 kg/cm2) , Accepts standard 56C motor. , Pump capacity is adjustable by micrometer dial while pump is running or stopped. , Capacity Control Options: Electric positioners or variable speed drives are available for automatic capacity control. , EZE-CLEAN valves are removable without disturbing piping. , Variable Oil By-pass stroke adjustment allows improved valve performance over variable linkage designs., , , , , , , ,

Supplier's Site

Technical Specifications

  Neptune Chemical Pump Co., Inc.
Product Category Liquid Handling Pumps
Product Number Model 635-N3
Product Name Series 600 "dia-Pump"
Pump Type Metering Pump
Discharge Pressure 600.0 psi (422 m of Water)
Liquid Flow 2.167 GPM (8.21 L/min)
Discharge Size 0.750 inch (19.05 mm)
Media Temperature 200 F (93 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - HV Series GMa 11.4 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 4.00 HP
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details