Neptune Chemical Pump Co., Inc. Series 600 "dia-Pump" Model 635-N5

Description
Capacities to 240 gph (908 lph), Pressures to 4000 psi (280 kg/cm2) , Accepts standard 56C motor. , Pump capacity is adjustable by micrometer dial while pump is running or stopped. , Capacity Control Options: Electric positioners or variable speed drives are available for automatic capacity control. , EZE-CLEAN valves are removable without disturbing piping. , Variable Oil By-pass stroke adjustment allows improved valve performance over variable linkage designs., , , , , , , ,
Description
Capacities to 240 gph (908 lph), Pressures to 4000 psi (280 kg/cm2) , Accepts standard 56C motor. , Pump capacity is adjustable by micrometer dial while pump is running or stopped. , Capacity Control Options: Electric positioners or variable speed drives are available for automatic capacity control. , EZE-CLEAN valves are removable without disturbing piping. , Variable Oil By-pass stroke adjustment allows improved valve performance over variable linkage designs., , , , , , , ,

Suppliers

Company
Product
Description
Supplier Links
Series 600
Lansdale, PA, USA
Series 600 "dia-Pump"
Model 635-N5
Series 600 "dia-Pump" Model 635-N5
Capacities to 240 gph (908 lph), Pressures to 4000 psi (280 kg/cm2) , Accepts standard 56C motor. , Pump capacity is adjustable by micrometer dial while pump is running or stopped. , Capacity Control Options: Electric positioners or variable speed drives are available for automatic capacity control. , EZE-CLEAN valves are removable without disturbing piping. , Variable Oil By-pass stroke adjustment allows improved valve performance over variable linkage designs., , , , , , , ,

Capacities to 240 gph (908 lph), Pressures to 4000 psi (280 kg/cm2) , Accepts standard 56C motor. , Pump capacity is adjustable by micrometer dial while pump is running or stopped. , Capacity Control Options: Electric positioners or variable speed drives are available for automatic capacity control. , EZE-CLEAN valves are removable without disturbing piping. , Variable Oil By-pass stroke adjustment allows improved valve performance over variable linkage designs., , , , , , , ,

Supplier's Site

Technical Specifications

  Neptune Chemical Pump Co., Inc.
Product Category Liquid Handling Pumps
Product Number Model 635-N5
Product Name Series 600 "dia-Pump"
Pump Type Metering Pump
Discharge Pressure 150.0 psi (105 m of Water)
Liquid Flow 2.167 GPM (8.21 L/min)
Discharge Size 1.500 inch (38.1 mm)
Media Temperature 200 F (93 C)
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 4000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA32S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
30 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details