Neptune Chemical Pump Co., Inc. Series 600 "dia-Pump" Model 647-N3

Description
Capacities to 240 gph (908 lph), Pressures to 4000 psi (280 kg/cm2) , Accepts standard 56C motor. , Pump capacity is adjustable by micrometer dial while pump is running or stopped. , Capacity Control Options: Electric positioners or variable speed drives are available for automatic capacity control. , EZE-CLEAN valves are removable without disturbing piping. , Variable Oil By-pass stroke adjustment allows improved valve performance over variable linkage designs., , , , , , , ,
Description
Capacities to 240 gph (908 lph), Pressures to 4000 psi (280 kg/cm2) , Accepts standard 56C motor. , Pump capacity is adjustable by micrometer dial while pump is running or stopped. , Capacity Control Options: Electric positioners or variable speed drives are available for automatic capacity control. , EZE-CLEAN valves are removable without disturbing piping. , Variable Oil By-pass stroke adjustment allows improved valve performance over variable linkage designs., , , , , , , ,

Suppliers

Company
Product
Description
Supplier Links
Series 600
Lansdale, PA, USA
Series 600 "dia-Pump"
Model 647-N3
Series 600 "dia-Pump" Model 647-N3
Capacities to 240 gph (908 lph), Pressures to 4000 psi (280 kg/cm2) , Accepts standard 56C motor. , Pump capacity is adjustable by micrometer dial while pump is running or stopped. , Capacity Control Options: Electric positioners or variable speed drives are available for automatic capacity control. , EZE-CLEAN valves are removable without disturbing piping. , Variable Oil By-pass stroke adjustment allows improved valve performance over variable linkage designs., , , , , , , ,

Capacities to 240 gph (908 lph), Pressures to 4000 psi (280 kg/cm2) , Accepts standard 56C motor. , Pump capacity is adjustable by micrometer dial while pump is running or stopped. , Capacity Control Options: Electric positioners or variable speed drives are available for automatic capacity control. , EZE-CLEAN valves are removable without disturbing piping. , Variable Oil By-pass stroke adjustment allows improved valve performance over variable linkage designs., , , , , , , ,

Supplier's Site

Technical Specifications

  Neptune Chemical Pump Co., Inc.
Product Category Liquid Handling Pumps
Product Number Model 647-N3
Product Name Series 600 "dia-Pump"
Pump Type Metering Pump
Discharge Pressure 200.0 psi (141 m of Water)
Liquid Flow 4.000 GPM (15.15 L/min)
Discharge Size 1.250 inch (31.75 mm)
Media Temperature 200 F (93 C)
Unlock Full Specs
to access all available technical data

Similar Products

Underground Pump Station - CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 20000.000 GPM (75757.58 L/min)
HP 1.50 to 300.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA10P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
BL Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.436 GPM (1.65 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details