Neptune Chemical Pump Co., Inc. Tubular Diaphragm Pump Series 522-T-N3

Description
Neptune Series 500 tubular diaphragm pumps are engineered for viscous fluids up to 20,000 cP and for medium slurries up to 10% solids.
Description
Neptune Series 500 tubular diaphragm pumps are engineered for viscous fluids up to 20,000 cP and for medium slurries up to 10% solids.

Suppliers

Company
Product
Description
Supplier Links
Tubular Diaphragm Pump Series - 522-T-N3 - Neptune Chemical Pump Co., Inc.
Lansdale, PA, USA
Tubular Diaphragm Pump Series
522-T-N3
Tubular Diaphragm Pump Series 522-T-N3
Neptune Series 500 tubular diaphragm pumps are engineered for viscous fluids up to 20,000 cP and for medium slurries up to 10% solids.

Neptune Series 500 tubular diaphragm pumps are engineered for viscous fluids up to 20,000 cP and for medium slurries up to 10% solids.

Supplier's Site

Technical Specifications

  Neptune Chemical Pump Co., Inc.
Product Category Liquid Handling Pumps
Product Number 522-T-N3
Product Name Tubular Diaphragm Pump Series
Pump Type Metering Pump
Discharge Pressure 300.0 psi (211 m of Water)
Liquid Flow 0.067 GPM (0.25 L/min)
Discharge Size 0.750 inch (19.05 mm)
Media Temperature 200 F (93 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6 Syringe Pump - 102676 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Hydrostatic Test Pump, Manual Style With Gauge - 938-27818-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 500.0 psi (352 m of Water)
Discharge Size 0.250 inch (6.35 mm)
View Details
06B3-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 6.000 inch (152 mm)
Power Source NoSourceIncluded; Basic
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details