Neptune Chemical Pump Co., Inc. Tubular Diaphragm Pump Series 565-T-N7

Description
Neptune Series 500 tubular diaphragm pumps are engineered for viscous fluids up to 20,000 cP and for medium slurries up to 10% solids.
Description
Neptune Series 500 tubular diaphragm pumps are engineered for viscous fluids up to 20,000 cP and for medium slurries up to 10% solids.

Suppliers

Company
Product
Description
Supplier Links
Tubular Diaphragm Pump Series - 565-T-N7 - Neptune Chemical Pump Co., Inc.
Lansdale, PA, USA
Tubular Diaphragm Pump Series
565-T-N7
Tubular Diaphragm Pump Series 565-T-N7
Neptune Series 500 tubular diaphragm pumps are engineered for viscous fluids up to 20,000 cP and for medium slurries up to 10% solids.

Neptune Series 500 tubular diaphragm pumps are engineered for viscous fluids up to 20,000 cP and for medium slurries up to 10% solids.

Supplier's Site

Technical Specifications

  Neptune Chemical Pump Co., Inc.
Product Category Liquid Handling Pumps
Product Number 565-T-N7
Product Name Tubular Diaphragm Pump Series
Pump Type Metering Pump
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 1.083 GPM (4.10 L/min)
Discharge Size 0.750 inch (19.05 mm)
Media Temperature 200 F (93 C)
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series Triplex - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 2600.000 GPM (9848.48 L/min)
HP 1.50 to 50.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA10S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
Dual Seal Variable Volume Precision Dispense Pump -  - Lee Co. (The)
Specs
Pump Type Variable Dispense Volume Pumps
Power Source Stepper Motor
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details