Neptune Chemical Pump Co., Inc. Pulse Metering Pump Series Series PZ

Description
Electronic diaphragm metering pumps. Operates on any single phase voltage from 94 VAC to 264 VAC. Manual, 4-20 mA or water meter pulse controlled.
Description
Electronic diaphragm metering pumps. Operates on any single phase voltage from 94 VAC to 264 VAC. Manual, 4-20 mA or water meter pulse controlled.

Suppliers

Company
Product
Description
Supplier Links
Pulse Metering Pump Series - Series PZ - Neptune Chemical Pump Co., Inc.
Lansdale, PA, USA
Pulse Metering Pump Series
Series PZ
Pulse Metering Pump Series Series PZ
Electronic diaphragm metering pumps. Operates on any single phase voltage from 94 VAC to 264 VAC. Manual, 4-20 mA or water meter pulse controlled.

Electronic diaphragm metering pumps. Operates on any single phase voltage from 94 VAC to 264 VAC. Manual, 4-20 mA or water meter pulse controlled.

Technical Specifications

  Neptune Chemical Pump Co., Inc.
Product Category Liquid Handling Pumps
Product Number Series PZ
Product Name Pulse Metering Pump Series
Pump Type Metering Pump
Discharge Pressure 220.0 psi (155 m of Water)
Liquid Flow 0.142 GPM (0.54 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Recessed Above Ground Pump Station - EVERLAST™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA128S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details