Neptune Chemical Pump Co., Inc. High Viscosity "V-Pumps" Series 535-VS-N3

Description
Neptune high viscosity, flat diaphragm "V-Pumps" are designed to accurately meter viscous fluids up to 5000 cP such as polymers and other thick liquids.
Description
Neptune high viscosity, flat diaphragm "V-Pumps" are designed to accurately meter viscous fluids up to 5000 cP such as polymers and other thick liquids.

Suppliers

Company
Product
Description
Supplier Links
High Viscosity
Lansdale, PA, USA
High Viscosity "V-Pumps" Series
535-VS-N3
High Viscosity "V-Pumps" Series 535-VS-N3
Neptune high viscosity, flat diaphragm "V-Pumps" are designed to accurately meter viscous fluids up to 5000 cP such as polymers and other thick liquids.

Neptune high viscosity, flat diaphragm "V-Pumps" are designed to accurately meter viscous fluids up to 5000 cP such as polymers and other thick liquids.

Supplier's Site

Technical Specifications

  Neptune Chemical Pump Co., Inc.
Product Category Liquid Handling Pumps
Product Number 535-VS-N3
Product Name High Viscosity "V-Pumps" Series
Pump Type Metering Pump
Discharge Pressure 300.0 psi (211 m of Water)
Liquid Flow 0.300 GPM (1.14 L/min)
Discharge Size 0.500 inch (12.7 mm)
Media Temperature 200 F (93 C)
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 1000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA10P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
LPL Series Fixed Volume Dispense Pumps -  - Lee Co. (The)
Specs
Pump Type Fixed Dispense Volume Pumps
Power Source Solenoid
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details