Neptune Chemical Pump Co., Inc. E Series "dia-Pump" 510-E-N5

Description
Series 500-E offers an economical alternate to the standard Series 500 "dia-PUMP" or an opportunity to "step-up" from packed plunger pumps to a true hydraulic diaphragm pump at a modest cost increment.
Description
Series 500-E offers an economical alternate to the standard Series 500 "dia-PUMP" or an opportunity to "step-up" from packed plunger pumps to a true hydraulic diaphragm pump at a modest cost increment.

Suppliers

Company
Product
Description
Supplier Links
E Series
Lansdale, PA, USA
E Series "dia-Pump"
510-E-N5
E Series "dia-Pump" 510-E-N5
Series 500-E offers an economical alternate to the standard Series 500 "dia-PUMP" or an opportunity to "step-up" from packed plunger pumps to a true hydraulic diaphragm pump at a modest cost increment.

Series 500-E offers an economical alternate to the standard Series 500 "dia-PUMP" or an opportunity to "step-up" from packed plunger pumps to a true hydraulic diaphragm pump at a modest cost increment.

Supplier's Site

Technical Specifications

  Neptune Chemical Pump Co., Inc.
Product Category Liquid Handling Pumps
Product Number 510-E-N5
Product Name E Series "dia-Pump"
Pump Type Metering Pump
Discharge Pressure 150.0 psi (105 m of Water)
Liquid Flow 0.013 GPM (0.05 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 200 F (93 C)
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series Triplex - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 2600.000 GPM (9848.48 L/min)
HP 1.50 to 50.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA32S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details