Neptune Chemical Pump Co., Inc. High Viscosity "V-Pumps" Series 547-VS-N3

Description
Neptune high viscosity, flat diaphragm "V-Pumps" are designed to accurately meter viscous fluids up to 5000 cP such as polymers and other thick liquids.
Description
Neptune high viscosity, flat diaphragm "V-Pumps" are designed to accurately meter viscous fluids up to 5000 cP such as polymers and other thick liquids.

Suppliers

Company
Product
Description
Supplier Links
High Viscosity
Lansdale, PA, USA
High Viscosity "V-Pumps" Series
547-VS-N3
High Viscosity "V-Pumps" Series 547-VS-N3
Neptune high viscosity, flat diaphragm "V-Pumps" are designed to accurately meter viscous fluids up to 5000 cP such as polymers and other thick liquids.

Neptune high viscosity, flat diaphragm "V-Pumps" are designed to accurately meter viscous fluids up to 5000 cP such as polymers and other thick liquids.

Supplier's Site

Technical Specifications

  Neptune Chemical Pump Co., Inc.
Product Category Liquid Handling Pumps
Product Number 547-VS-N3
Product Name High Viscosity "V-Pumps" Series
Pump Type Metering Pump
Discharge Pressure 200.0 psi (141 m of Water)
Liquid Flow 0.500 GPM (1.89 L/min)
Discharge Size 0.500 inch (12.7 mm)
Media Temperature 200 F (93 C)
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 12500.000 GPM (47348.48 L/min)
HP 1.50 to 300.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA128P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
200 Series Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Radial Piston Pumps
Power Source Servo Motor
Industry Served Aerospace & Defense | Space | Motorsports | Other
View Details