Neptune Chemical Pump Co., Inc. Pulse Metering Pump Series Series PZi

Description
Electronic diaphragm metering pumps. Operates on any single phase voltage from 94 VAC to 264 VAC. Manual, 4-20 mA or water meter pulse controlled.
Description
Electronic diaphragm metering pumps. Operates on any single phase voltage from 94 VAC to 264 VAC. Manual, 4-20 mA or water meter pulse controlled.

Suppliers

Company
Product
Description
Supplier Links
Pulse Metering Pump Series - Series PZi - Neptune Chemical Pump Co., Inc.
Lansdale, PA, USA
Pulse Metering Pump Series
Series PZi
Pulse Metering Pump Series Series PZi
Electronic diaphragm metering pumps. Operates on any single phase voltage from 94 VAC to 264 VAC. Manual, 4-20 mA or water meter pulse controlled.

Electronic diaphragm metering pumps. Operates on any single phase voltage from 94 VAC to 264 VAC. Manual, 4-20 mA or water meter pulse controlled.

Technical Specifications

  Neptune Chemical Pump Co., Inc.
Product Category Liquid Handling Pumps
Product Number Series PZi
Product Name Pulse Metering Pump Series
Pump Type Metering Pump
Discharge Pressure 220.0 psi (155 m of Water)
Liquid Flow 0.142 GPM (0.54 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Recessed Above Ground Pump Station - EVERLAST™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA32P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
LPD Series Variable Volume Precision Dispense Pump -  - Lee Co. (The)
Specs
Pump Type Variable Dispense Volume Pumps
Power Source Stepper Motor
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details