All-Spec Industries Illuminated Magnifier 230-104

Description
The All-Spec 230-104 is your basic magnifier lamp with a clamp base. All-Spec 230-104 Features: 30" Spring balanced arm reach Uses one 60 watt bulb (not included) Porcelain socket 4" diameter, 3-diopter lens UL Listed Color: Beige
Description
The All-Spec 230-104 is your basic magnifier lamp with a clamp base. All-Spec 230-104 Features: 30" Spring balanced arm reach Uses one 60 watt bulb (not included) Porcelain socket 4" diameter, 3-diopter lens UL Listed Color: Beige

Suppliers

Company
Product
Description
Supplier Links
Illuminated Magnifier - 230-104 - All-Spec Industries
Wilmington, NC, USA
Illuminated Magnifier
230-104
Illuminated Magnifier 230-104
The All-Spec 230-104 is your basic magnifier lamp with a clamp base. All-Spec 230-104 Features: 30" Spring balanced arm reach Uses one 60 watt bulb (not included) Porcelain socket 4" diameter, 3-diopter lens UL Listed Color: Beige

The All-Spec 230-104 is your basic magnifier lamp with a clamp base.

All-Spec 230-104 Features:

  • 30" Spring balanced arm reach
  • Uses one 60 watt bulb (not included)
  • Porcelain socket
  • 4" diameter, 3-diopter lens
  • UL Listed
  • Color: Beige
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Magnifiers
Product Number 230-104
Product Name Illuminated Magnifier
Type / Mounting Arm, Boom or Clamp-on
Unlock Full Specs
to access all available technical data

Similar Products

Magnifiers - 7802948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Mounting Magnifying glass
Magnification 10 X
View Details
Microscope for Electronics Repair Work - PCE-VM 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type / Mounting Video or Digital
Applications Electronics manufacturing; Industrial Inspection
Magnification 10 to 75 X
View Details
Specs
Type / Mounting Handheld
Magnification 6 X
Working Distance / Focal Length 1.25 inch (31.75 mm)
View Details
Illuminated Magnifier - 130 WR - Mahr Inc.
Specs
Type / Mounting Desktop Stand
Magnification 2 X
Features Illuminated
View Details