All-Spec Industries Illuminated Magnifier 230-103

Description
The All-Spec 230-103 is a clamp base magnifier with a wire clip design that permits easy installation and removal of the 22 Watt circline bulb. All-Spec 230-103 Features: Built-in receptacle and 45" extension arm Supplied with a 22 watt circle bulb 118-120V / 60HZ 3 conductor cord Wire clip design permits easy installation & removal of fluorescent tube 5" diameter, 5 diopter lens 2.25X magnification UL Listed Color: Black
Description
The All-Spec 230-103 is a clamp base magnifier with a wire clip design that permits easy installation and removal of the 22 Watt circline bulb. All-Spec 230-103 Features: Built-in receptacle and 45" extension arm Supplied with a 22 watt circle bulb 118-120V / 60HZ 3 conductor cord Wire clip design permits easy installation & removal of fluorescent tube 5" diameter, 5 diopter lens 2.25X magnification UL Listed Color: Black

Suppliers

Company
Product
Description
Supplier Links
Illuminated Magnifier - 230-103 - All-Spec Industries
Wilmington, NC, USA
Illuminated Magnifier
230-103
Illuminated Magnifier 230-103
The All-Spec 230-103 is a clamp base magnifier with a wire clip design that permits easy installation and removal of the 22 Watt circline bulb. All-Spec 230-103 Features: Built-in receptacle and 45" extension arm Supplied with a 22 watt circle bulb 118-120V / 60HZ 3 conductor cord Wire clip design permits easy installation & removal of fluorescent tube 5" diameter, 5 diopter lens 2.25X magnification UL Listed Color: Black

The All-Spec 230-103 is a clamp base magnifier with a wire clip design that permits easy installation and removal of the 22 Watt circline bulb.

    All-Spec 230-103 Features:
  • Built-in receptacle and 45" extension arm
  • Supplied with a 22 watt circle bulb
  • 118-120V / 60HZ 3 conductor cord
  • Wire clip design permits easy installation & removal of fluorescent tube
  • 5" diameter, 5 diopter lens
  • 2.25X magnification
  • UL Listed
  • Color: Black
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Magnifiers
Product Number 230-103
Product Name Illuminated Magnifier
Type / Mounting Arm, Boom or Clamp-on
Unlock Full Specs
to access all available technical data

Similar Products

Microscope for Electronics Repair Work - PCE-VM 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type / Mounting Video or Digital
Applications Electronics manufacturing; Industrial Inspection
Magnification 10 to 75 X
View Details
Magnifiers - 1750436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Mounting Magnifying headband
Magnification 1 to 6 X
Features Illuminated
View Details
Illuminated Magnifier - 130 WR - Mahr Inc.
Specs
Type / Mounting Desktop Stand
Magnification 2 X
Features Illuminated
View Details
Specs
Type / Mounting Handheld
Magnification 12 X
Working Distance / Focal Length 0.5000 inch (12.7 mm)
View Details