All-Spec Industries Illuminated Magnifier 230-101

Description
The All-Spec 230-101 is a deluxe rectangular fluorescent magnifier lamp with adjustable magnifier lens and a clamp base. All-Spec 230-101 Features: 47" Spring balance arm which can be secured in any position 3 Diopter, 7" x 4-1/2" diameter adjustable lens Comes with three 9 watt compact fluorescent bulbs and bulb shield 2 on/off buttons UL Listed Color: Beige
Description
The All-Spec 230-101 is a deluxe rectangular fluorescent magnifier lamp with adjustable magnifier lens and a clamp base. All-Spec 230-101 Features: 47" Spring balance arm which can be secured in any position 3 Diopter, 7" x 4-1/2" diameter adjustable lens Comes with three 9 watt compact fluorescent bulbs and bulb shield 2 on/off buttons UL Listed Color: Beige

Suppliers

Company
Product
Description
Supplier Links
Illuminated Magnifier - 230-101 - All-Spec Industries
Wilmington, NC, USA
Illuminated Magnifier
230-101
Illuminated Magnifier 230-101
The All-Spec 230-101 is a deluxe rectangular fluorescent magnifier lamp with adjustable magnifier lens and a clamp base. All-Spec 230-101 Features: 47" Spring balance arm which can be secured in any position 3 Diopter, 7" x 4-1/2" diameter adjustable lens Comes with three 9 watt compact fluorescent bulbs and bulb shield 2 on/off buttons UL Listed Color: Beige

The All-Spec 230-101 is a deluxe rectangular fluorescent magnifier lamp with adjustable magnifier lens and a clamp base.

    All-Spec 230-101 Features:
  • 47" Spring balance arm which can be secured in any position
  • 3 Diopter, 7" x 4-1/2" diameter adjustable lens
  • Comes with three 9 watt compact fluorescent bulbs and bulb shield
  • 2 on/off buttons
  • UL Listed
  • Color: Beige
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Magnifiers
Product Number 230-101
Product Name Illuminated Magnifier
Type / Mounting Arm, Boom or Clamp-on
Unlock Full Specs
to access all available technical data

Similar Products

Magnifiers - 394188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Mounting Eye magnifier
Magnification 4 X
Features Illuminated
View Details
Microscope for Electronics Repair Work - PCE-VM 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type / Mounting Video or Digital
Applications Electronics manufacturing; Industrial Inspection
Magnification 10 to 75 X
View Details
Specs
Type / Mounting Handheld
Magnification 6 X
Working Distance / Focal Length 1.25 inch (31.75 mm)
View Details
Illuminated Magnifier - 130 WR - Mahr Inc.
Specs
Type / Mounting Desktop Stand
Magnification 2 X
Features Illuminated
View Details