The Steinel HL 1920 E heat gun is an absolute "must" for anyone attaching importance to quality. The HL 1920 E has a high quality 600 hour brush motor that gives you 20% longer lifetime,and offers a 1-hand-operation with a thumbwheel temperature setting. The HL1920 E accepts all standard nozzles, and is optimized center of gravity: fatigue free operation. The multi-talented tool impresses with 1,500 watts of power, infinitely variable temperature adjustment from 120 to 1,150°F and airflow control in three stages.
Not seeing the Steinel heat gun you are looking for? Contact Lapp Tannehill today to discuss your heat gun needs!
MANUFACTURER : Steinel MANUFACTURER PART NUMBER : HL1920E AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Heat Gun SERIES : HL 1920 E TEMPERATURE : 120°F / 1100°F (600°C) AIRFLOW : 4.0 / 4-8 / 6-13 CFM VOLTAGE : 120 VAC / 50/60 Hz OUTPUT : 1500 watts AMPERAGE (AMPS) : 13.2 NOZZLE DIAMETER : 1.34" (34mm) HEATING ELEMENT : Ceramic heating element DIMENSIONS : 10.00"L x 3.30"W x 7.90"H POWER CORD : Industrial grade rubber length: 6 ft
| Lapp Tannehill | |
|---|---|
| Product Category | Power Tools |
| Product Number | STNHL-1920E |
| Product Name | Steinel HL 1920 E Heat Gun-110025596 |