Steinel HL 1820 S Heat Gun is a multi-purpose heat gun with an ergonomically shaped handle and soft inlay which ensures optimal handling for fatigue-free operation. The heat gun also featured an integrated thermal cut-out to prevent over heating at three stages, 120°F, 750°F. and 1,100°F. A hanger ensures an integrated work support.Not seeing the Steinel heat gun you are looking for? Contact Lapp Tannehill today to discuss your heat gun needs!
MANUFACTURER : Steinel MANUFACTURER PART NUMBER : 110025541 HL1820A AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Heat Gun SERIES : HL 1820 S TEMPERATURE : 120°F / 750°F (399°C) / 1100°F (593°C) AIRFLOW : 4.0 / 7.0 / 13.0 CFM SWITCH : 3 Stage: Cool/Low/High VOLTAGE : 120 VAC / 60 Hz OUTPUT : 1400 watts AMPERAGE (AMPS) : 11.7 NOZZLE DIAMETER : 1.3" (33mm) HEATING ELEMENT : Ceramic heating element DIMENSIONS : 9.96"L x 3.33"W x 7.87"H POWER CORD : Industrial grade rubber length: 6 ft
| Lapp Tannehill | |
|---|---|
| Product Category | Power Tools |
| Product Number | STNHL-1820S |
| Product Name | Steinel HL 1820 S Heat Gun-110025541 |