Steinel Heat Gun HG 2520E (110025599) has a powerful and extremely durable brushless motor that produces hot air up to 3,000 Pa with absolute precision. HG 2520EE features a hanger, safety heat indicator, non-slip standing surface, joystick programmable functions, on/off switch, and a light ergonomic handle. The temperature can be varied by toggle with one hand in 10&def;F steps and read from the clear LCD display at any time. HG 2520E is optimal to use with Steinel professional standard nozzles and comes in a carrying case.
MANUFACTURER : Steinel MANUFACTURER PART NUMBER : HG2520E 110025599 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Heat Gun SERIES : HG 2520E TEMPERATURE : 120-1300°F /(50-700°C) AIRFLOW : 2-13 CFM (+/-0.5 cfm) VOLTAGE : 120 VAC / 50/60 Hz OUTPUT : 1750 watts AMPERAGE (AMPS) : 14.8 HEATING ELEMENT : Ceramic heating element DIMENSIONS : 11.20"L x 3.8"W x8.20"H POWER CORD : Industrial grade rubber length: 6 ft
| Lapp Tannehill | |
|---|---|
| Product Category | Power Tools |
| Product Number | STNHG-2520E |
| Product Name | Steinel HG 2520 E Heat Gun-110025599 |