The Steinel HL 2020 E Heat Gun is an electronically controlled heat tool delivering 1,600 watts of power is easily operated via toggle, regulates temperature between 120 to 1,150°F and provides convenient handling with its LCD display. HL 2020 E features a high quality 600 hour brush motor for 20% longer life, and accepts all standard nozzles. The residual heat indicator warns the user that the outlet nozzle is still hot. The precision adjustable heat and powerful blower make the HL 2020 E the ideal choice for virtually any application.
Not seeing the Steinel heat gun you are looking for? Contact Lapp Tannehill today to discuss your heat gun needs!
MANUFACTURER : Steinel MANUFACTURER PART NUMBER : HL2020E 110025597 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Heat Gun SERIES : HL 2020 E TEMPERATURE : 120°F / 750°F (399°C) / 1100°F (593°C) AIRFLOW : 4.0 / 4-8 / 6-13 CFM VOLTAGE : 120 VAC / 50/60 Hz OUTPUT : 1400 watts AMPERAGE (AMPS) : 13.3 NOZZLE DIAMETER : 1.34" (34mm) HEATING ELEMENT : Ceramic heating element DIMENSIONS : 10.00"L x 3.40"W x 7.90"H POWER CORD : Industrial grade rubber length: 6 ft
| Lapp Tannehill | |
|---|---|
| Product Category | Power Tools |
| Product Number | STNHL-2020E |
| Product Name | Steinel HL 2020 E S Heat Gun-110025597 |