CO2Meter.com Datasheets for Gas Sensors
Gas sensors interact with a gas to initiate the measurement of its concentration. The sensor then provides output to an instrument to display the measurements.
Gas Sensors: Learn more
| Product Name | Notes |
|---|---|
| AM1002 Integrated IAQ Sensor is an indoor air quality sensor that measures particle concentration, VOC concentration, temperature and relative humidity. This makes it useful as an all-in-one solution for measuring... | |
| Cubic's PM1.0, PM2.5, and PM10 combined Particulate Matter Sensors deliver fast, accurate and stable performance at an incredibly low price. They are designed to be used stand-alone or as the... | |
| PM2016 High Performance PM Sensor is designed an anti-dust structure laser particle sensor with PM1.0, PM2.5, PM10 output. This sensor is often used as an direct replacement to a sensirion... | |
| PM3006s Outdoor Air Quality High Performance PM Gas Sensor is designed as a linear light source-based module with laser scattering technology. It is designed to measure the quantity per unit... | |
| Remote Sensors for the Gaslab Multi-Gas Detector are designed to measure combustible, toxic gases and oxygen as well as refrigerants. The remote sensors can only be operated in conjunction with... | |
| TecMicro Oxygen Sensors are optochemical gas sensors that can measure oxygen levels from a few parts per billion to 100% O2 by volume in ambient air or in liquid depending... | |
| The PM1006K Low Cost PM2.5 Sensor is designed to provide real time output PM2.5 with dust deposition self-correction. It can also measure dust concentration in the air by detecting the... | |
| Amphenol's TelAire T6713 2,000ppm Miniature CO2 Sensor combines proven NDIR technology with small size and low power requirements. It is ideal for applications where CO2 levels need to be measured... | |
| Take control of your building's indoor environment with the CM-961: Space Pro Smart CO2, VOC, Temperature, Humidity Monitor for Commercial Buildings - a professional-grade indoor air quality smart monitor built... | |
| The (033-9-0023) K33 ICB CO2 sensor (formerly known as SE-0025) measures up to 10% carbon dioxide in biological or scientific applications where high levels of CO2 are maintained in... | |
| The 005-0-0001 LP8 miniature 10,000 ppm CO2 sensor (formerly known as SE-0038) is designed to monitor up to 10,000ppm CO2 concentrations in long-term battery or solar-powered applications. Features Ultra-small... | |
| The 033-8-0007 K33 ELG CO2 Data Logging Sensor (formerly known as SE-0020) is designed to monitor up to 1% CO2, Temperature and %RH. This sensor is ideal for low power... | |
| The 070-8-0001 tSense Touch Screen CO2 + RH/T Transmitter (formerly known as the SE-0034) and the 070-8-0002 tSense No Display CO2 + RH/T Transmitter (Formerly known as the SE-0035)... | |
| The 100% NDIR Infrared Methane Gas Sensors by Cubic detects 0-100% levels of flammable methane gases in ambient environments. Features Measures 0 to 100% methane by volume Full range linearized... | |
| The AM1008W Integrated IAQ CO2 and PM Sensor measures carbon dioxide, volatile organic compounds, particulate matter, and relative humidity in one device. This is ideal for where the need to... | |
| The AM1009 Integrated 5 in 1 IAQ Sensor is an integrated air quality sensor module that measures airborne particle concentration, VOCs, NO2 concentration, temperature and relative humidity. This makes it... | |
| The AM4203-FC A2L Refrigerant Leak Detection Sensor detects A2L gases (including R32, R454A, R454B and R454C), and A3 gas R290. Based on NDIR (Non-Dispersive Infrared) technology, AM4203 Series could detect... | |
| The AM4205H-LC Cubic Refrigerant Gas Sensor series can detects refrigerant gases for safety or alarms. Using industry standard UART, in seconds the sensor begins reporting 0-50% LFL (Lower Flammability Limit,... | |
| The Analog Gas Sensors for the Gaslab Fixed Multi Gas Detector are designed to measure combustible, toxic, and oxygen gases as well as refrigerants. *Please note: these analog sensors are... | |
| The Carbon Dioxide (CO2) Fixed Gas Detector w/ Remote Sensor (MSC2 + MC2-0-I464-B-0-P) is designed to protect individuals near toxic gases like carbon dioxide in commercial and industrial applications. This... | |
| The Carbon Monoxide (CO) Fixed Gas Detector w/ Remote Sensor (MSC2 + MC2-0-E1110-A-0-P) is designed to protect individuals near toxic gases like carbon monoxide in commercial and industrial applications. This... | |
| The CH-A3 Alphasense Pellistor Gas Sensor (formerly known as AP-0012) detects low levels of flammable hydrocarbon gases including methane, ethane, propane, butane, acetylene, ethylene and isobutylene in ambient air. | |
| The CL2-A1 Alphasense Chlorine Gas Sensor is a 20mm diameter sensor, designed to monitor CL2 concentrations to prevent injury to those working around the gases presence. CL2 sensors are available... | |
| The CM-1652 Carbon Dioxide and Oxygen Welding Gas Analyzer provides customers with advanced analysis of active welding gas blends that contain 0-50% carbon dioxide and 0-25% oxygen. This device verifies... | |
| The CM-200 Gas Sensor Development Kit is a PCB developed to help customers, students, researchers, OEMs and hobbyists go from concept to product as quickly as possible. This PCB can... | |
| The CM-902 O2 Industrial Gas Detector is designed to protect individuals working near hazardous gases like nitrogen, argon, chlorine, propane, nitrous oxide, or helium in confined spaces. This device also... | |
| The CM-902-S O2 Industrial Gas Detector is designed to protect individuals working near hazardous gases like nitrogen, argon, and helium in food grade, processing, and packaging applications. This device also... | |
| The CM1106H-NS High Accuracy NDIR CO2 Sensor (CU-1106H-NS) is a single beam, low cost CO2 sensor designed for OEMs to hobbyists. The sensor uses non-dispersive infrared (NDIR) technology, which can... | |
| The CM1106SL-N and CM1106-SL-NS Super Low Power NDIR CO2 Sensors are designed for wide use in battery-powered and wireless indoor applications where the need for continuous measurement mode is used. | |
| The CM1107H 5% CO2 Dual Channel NDIR CO2 Sensor is designed to measure up to 5% CO2 by volume for safety alarm applications in breweries, beverage industries, cold chain facilities... | |
| The CM1107N NDIR Dual Channel CO2 Sensor is designed to monitor and detect carbon dioxide levels in indoor air quality applications and demand control ventilation environments for commercial and residential... | |
| The CM1109 Dual IR Source NDIR CO2 Sensor is designed to measure CO2 for safety, beverage, agriculture, industrial or cold chain storage applications. The advantage of a dual source, dual... | |
| The CO-A1 AlphaSense 5,000ppm Carbon Monoxide sensor is designed to detect highly dangerous toxic gas that poses a significant threat to those working in its presence. The circuit board's microprocessor... | |
| The CO-AF AlphaSense Carbon Monoxide sensor is designed to provide accurate and reliable measurement up to 5,000ppm CO by volume in homes, offices, and industrial applications. Features Electrochemical Sensor Measures... | |
| The CO-B1 AlphaSense Carbon Monoxide sensor is designed to protect individuals near hazardous gases like carbon monoxide in homes, office buildings, commercial facilities, and industrial settings. The CO-B1 features on-board... | |
| The CO2, Temp, and RH Indoor Air Quality Monitor is a simple, low-cost, and maintenance-free fixed wall-mounted device. This unit is designed to be installed in indoor air environments such... | |
| The Complete CO2 Storage Safety Monitoring Kit includes everything you need to meet OSHA and fire code requirements while protecting your staff and facility. This device is built specifically for... | |
| The Complete O2 Deficiency Safety Monitoring Kit is a fully integrated O2 safety monitoring solution designed to detect hazardous oxygen, argon, or helium levels and provide immediate audible, visual, and... | |
| The CozIR®-A 10,000 ppm CO2 + temperature and % relative humidity sensor is designed to monitor carbon dioxide levels indoors. It is ideal for monitoring CO2 in buildings, schools, offices,... | |
| The CozIR®-A 2,000 ppm CO2 + temperature and % relative humidity sensor is designed to monitor carbon dioxide levels indoors. It is ideal for monitoring CO2 in buildings, schools, offices... | |
| The CozIR®-A 2,000 ppm CO2 sensor is designed to monitor carbon dioxide levels indoors. It is ideal for monitoring CO2 in buildings, schools, offices, or anywhere indoor air quality is... | |
| The CozIR®-A 10,000 ppm (1%) CO2 sensor is designed to monitor carbon dioxide levels indoors. It is ideal for monitoring CO2 in buildings, schools, offices or anywhere indoor air quality... | |
| The CozIR®-A 5,000ppm CO2 Sensor Development Kit is designed to monitor carbon dioxide levels indoors. It is ideal for monitoring CO2 in buildings, schools, offices or anywhere indoor air quality... | |
| The CozIR®-Blink (formerly known as the GC-0035) is an ultra low power CO2 sensor that enables customers to reduce power consumption of CO2 measurements to zero. This allows full control... | |
| The CozIR®-LP-5000ppm NDIR CO2 Sensor (formerly known as the GC-0027) is the lowest power consumption NDIR CO2 sensor available in the industry. It can run on a compact battery,... | |
| The CozIR®-LP2-5000 (formerly known as the GC-0034) holds the lowest power and longest lifespan of an infrared CO2 sensor available today. This sensor is perfect for IAQ, DCV and... | |
| The CozIR®-LP3 Low Power CO2 Sensor (formerly known as the GC-0036) holds ultra low power consumption capabilities, with temperature stability, automatic adjustment for altitude, digital alarm, and PWM output. | |
| The cSense Large Character Wall CO2 Monitor is an easy-to-read and cost-effective fixed indoor air quality indicator for homes, offices, and classroom buildings. Features Large Digital Display Wall-Mountable Audible and... | |
| The ECO-5011A Electrochemical 0-10,000ppm CO Gas Sensor is designed to meet UL2034, EN50291 and ROHS application requirements. This gas sensor is ideal for battery powered applications with low power requirements. | |
| The ECO-5011A-01 High Accuracy EC 0-1000ppm CO Gas Sensor is designed to meet UL2034, EN50291 and ROHS application requirements. This gas sensor is ideal for battery powered applications with low... | |
| The ExplorIR®-M-100% CO2 Sensor (formerly known as MinIR-GC-0025) is a miniature CO2 sensor, capable of measuring up to 100% concentration. Its compact and robust design enables easy integration... | |
| The ExplorIR®-M-20 (formerly known as MinIR-GC-0026) is a miniature CO2 sensor, capable of measuring up to 20% CO2 concentration by volume. Its compact and robust design enables easy... | |
| The ExplorIR®-M-5 (formerly known as MinIR-GC-0024) is a miniature CO2 sensor, capable of measuring up to 5% concentration. Its compact and robust design enables easy integration into gas... | |
| The ExplorIR®-W (formerly known as CozIR Wide Range) is a low power, high performance CO2 sensor that measures 5% CO2 in battery powered and portable alarm monitoring applications. Features 0-5%... | |
| The Figaro 5,000ppm CO2 sensor is designed to provide up to 5,000pm measurement for use in ventilation, HVAC, and indoor air quality applications. Features High Accuracy and Low Power Consumption... | |
| The Filters and Water Traps for Sensor Pump Kit are designed to protect sensors from receiving excess water and particulate matter from any in-line process. Simply place the appropriate filters... | |
| The Fixed Ammonia (NH3) Gas Detector w/ Remote Sensor (MSC2 + MC2-0-E1125-A-0-P) is designed to protect individuals near toxic gases like Ammonia in commercial and industrial applications. This fixed gas... | |
| The Fixed Ammonia NH3 Gas Detector is designed to protect individuals near toxic and combustible gases, refrigerants, or oxygen in commercial and industrial applications. This fixed gas safety monitor measures... | |
| The Fixed Carbon Dioxide CO2 Gas Detector (MSC2 + SC2-I-S1164-B-L-00) is designed to protect individuals near toxic CO2 gas in commercial and industrial applications. This fixed gas safety monitor measures... | |
| The Fixed Carbon Monoxide Gas Detector is designed to protect individuals near toxic and combustible gases, refrigerants, or oxygen in commercial and industrial applications. This fixed gas safety monitor measures... | |
| The Fixed Hydrogen H2 Gas Detector (MSC2 + SC2-E1194-A-P-00) is designed to protect individuals near toxic and combustible gases. This fixed gas safety monitor measures H2 levels between 0-1000ppm and... | |
| The Fixed Multi-Gas Detector is designed to protect individuals near toxic, combustible, and hazardous gases, or oxygen in commercial and industrial applications. This detector can activate alarm relays, display real-time... | |
| The Fixed Nitrogen Dioxide NO2 Gas Detector is designed to protect individuals near toxic and combustible gases, refrigerants, or oxygen in commercial and industrial applications. This fixed gas safety monitor... | |
| The H2-AF Alphasense Hydrogen Gas Sensor is a 20mm diameter sensor, designed to have excellent ppm sensitivity for low concentrations to 2,000ppm H2 and very low sensitivity to CO, making... | |
| The H2S-A1 AlphaSense Hydrogen Sulfide Sensor (formerly known as the AP-0006) is designed to detect low levels of hydrogen sulfide in ambient air using well-known fuel cell technology. This... | |
| The HSA Oxygen and Carbon Dioxide Headspace Analyzer (TSA-HSA) is designed to provide accurate real-time measurements and determination of O2 and CO2 gas in the headspace of cans and bottles. | |
| The Hydrogen (H2) Fixed Gas Detector w/ Remote Sensor (MSC2 + MC2-0-E1194-A-0-P) is designed to protect individuals near toxic gases like Hydrogen in manufacturing, energy, and industrial applications. This fixed... | |
| The Hydrogen Sulfide (H2S) Fixed Gas Detector w/ Remote Sensor (MSC2 + MC2-0-E1197-B-0-P) is designed to protect individuals near toxic gases like hydrogen sulfide in commercial and industrial applications. This... | |
| The Incubator IR CO2 Sensor is designed specifically to monitor and detect carbon dioxide levels in cell incubators to manage ideal cell and tissue growth. The sensor head is placed... | |
| The Indoor Air Quality CO2 Monitor, is a smart indoor air solution for real-time monitoring of carbon dioxide (CO2), temperature, relative humidity, and air pressure via the app. Designed... | |
| The K30 1% CO2 Sensor (030-8-0016) is intended to be used to monitor up to 1% CO2 where the levels are constantly higher than normal but still within safety levels. | |
| The K30 10% (100,000 ppm) CO2 sensor (formerly known as SE-0118) is a high performance CO2 sensor used commonly in scientific, medical, and biological applications. It is an accurate,... | |
| The K30 10,000ppm CO2 Sensor Module (030-8-0006) is an industry favorite known for its low-cost, accuracy, long life and low maintenance. It is used in hundreds of HVAC and IAQ... | |
| The K30 Extended Range Sensor (030-8-0011) is intended to be built into devices that require up to 5,000 ppm CO2 monitoring or measurement. It is an accurate, proven, low-cost solution... | |
| The K30 FR Fast Response 10,000 ppm CO2 Sensor 030-8-0010 (formerly known as SE-0117) is optimized for fast response time. The sample cell is well protected by a particle filter... | |
| The LOX-O2 UV Flux 25% Oxygen Sensor (formerly known as OX-0052) is designed to be used anywhere 0-25% oxygen levels are required. This makes it a valuable safety sensor... | |
| The LOX-O2-F UV Flux 25% Oxygen Flow Through Sensor (formerly known as OX-0055) is designed to be used anywhere 0-25% oxygen levels need to be monitored in a closed system. | |
| The NH3-AF Alphasense Ammonia Gas Sensor is designed to detect higher concentrations of ammonia gases across multiple industries. It is designed for lower level detection across 50ppm ammonia concentrations. This... | |
| The Nitrogen Dioxide (NO2) Fixed Gas Detector w/ Remote Sensor (MSC2 + MC2-0-E1130-B-0-P) is designed to protect individuals near toxic gases like nitrogen dioxide in commercial and industrial applications. This... | |
| The NO-A1 Alphasense Nitric Oxide Gas Sensor is a 20mm diameter sensor, designed to monitor NO concentrations to prevent injury and avoid the gas reaching dangerous toxic levels. Nitric Oxide... | |
| The NO2-A1 Alphasense NO2-A1 Gas Sensor is a 20mm diameter sensor, designed to monitor NO2 concentrations in the air and the formation of other air pollutants like ozone, particulate matter,... | |
| The O2-A1 Alphasense Oxygen sensor is designed to provide engineers, scientists and students an accurate and reliable way to measure up to 25% oxygen levels by volume. This sensor is... | |
| The O2-A2 Alphasense Oxygen Sensor is designed to monitor 25% oxygen levels by volume. The sensor is most sought after as a replacement sensor for handheld gas detectors that use... | |
| The O2-A3 Alphasense Oxygen Sensor (formerly known as the AP-0004) is a plug-in replacement sensor for hand-held gas detectors that use an O2-A3 sensor. Gaining precise oxygen measurement is... | |
| The Oxygen (O2) Fixed Gas Detector w/ Remote Sensor (MSC2 + MC2-0-E1195-A2-0-P) is designed to protect individuals near toxic gases like oxygen, nitrogen, or helium in commercial and industrial applications. | |
| The Power Monitor Unit for Gas Safety Alarms (RAD-PMU) is designed as a critical safety device to ensure uninterrupted gas detection by alerting personnel instantly in the event of a... | |
| The S8 5% Alarm CO2 Sensor (004-0-0017) is designed to act like a safety switch for alarm applications where CO2 leak detection around tanks or cylinders of compressed CO2 gas... | |
| The S8 Miniature 10,000 ppm (1%) Sensor 004-0-0013 (formerly known as SE-0119) is designed to be used as a safety switch for indoor fresh air control and alarm applications... | |
| The S8 Miniature 5% CO2 Sensor (formerly known as the SE-0037) is designed to act like a safety switch for alarm applications where up to 5% CO2 detection is... | |
| The SBH-2A Cubic NDIR 2% Propane Gas Sensor detects 0-2% levels of C3H8 propane gas in ambient environments. Features Measures 0 to 2% Propane by volume Full range linearized and... | |
| The SBrH-5A Cubic 5% NDIR Methyl Bromide Gas Sensor by Cubic detects 0-5% levels of CH3Br methyl bromide gas in ambient environments. Features Measures 0 to 5% Methyl Bromide by... | |
| The Senseair Sunlight Refrigerant Sensor (009-4-0001) is designed for refrigerant applications and leak detection for R32 (CH2F2) & 454 A/B/C gases. Any application with a tough... | |
| The Senseair Sunrise 1% CO2 Sensor 006-0-0007 (formerly known as SE-11) is the first NDIR carbon dioxide sensor with LED technology that saves power while maintaining precise measurements. **Note:... | |
| The Senseair Sunrise HVAC 1% CO2 Sensor 006-0-0008 (formerly known as SE-12) is a miniature sensor module for battery-powered applications. It gives full control over the sensor's integration into... | |
| The Sensesair S8 2% CO2 Sensor (004-0-0050, was SE-0031) is designed to be used in control and alarm applications. This sensor can further be integrated into a wide range of... | |
| The Sensesair S8 Commercial CO2 Sensor (004-0-0010) is a 0-2,000 ppm sensor designed for simple integration into indoor air products. It can be used in a wide range of applications... | |
| The SJH-5A Cubic 5% Infrared Methane Gas Sensor detects 0-5% levels of flammable hydrocarbon methane gases in ambient environments. Features Measures 0 to 5% methane by volume Full range linearized... | |
| The Space CO2 Mini: Indoor Air Quality Monitor 4-Pack offers a compact, wireless air quality monitoring solution designed specifically to help schools, offices, and shared spaces detect poor air quality... | |
| The Space CO2: Indoor Air Quality CO2 Monitor for Businesses is a professional-grade CO2 solution that is designed to help users take control of air quality, occupant health, and energy... | |
| The Space Hub Wireless (WiFi) Gateway for Indoor Air Quality Monitors is designed to connect the "space" indoor air quality devices (up to 25 devices per hub) to the cloud... | |
| The SprintIR®-6S-20 20% CO2 Sensor (formerly known as the GC-0029) is a high-speed CO2 sensor that can take up to 20 readings per second, making it ideal for applications... | |
| The SprintIR®-6S-5 5% CO2 Sensor (formerly known as GC-0028) can take up to 20 readings per second, making it ideal for applications that require individual measurements at high repetition... | |
| The SprintIR®-R 20% CO2 Sensor (formerly known as GC-0032) is the fastest carbon dioxide sensor on the market. Capable of measuring up to 20% CO2 levels up to 50 times... | |
| The SprintIR®-R-100 CO2 Sensor (formerly known as the GC-0033) is a 100% CO2 sensor designed to take 50 readings per second. This makes it the fastest, high-CO2 sensor on... | |
| The SprintIR®-W Carbon Dioxide Sensor is ideal for high-speed sensing requirements and measuring rapidly changing CO2 levels up to 100%. This sensor is most commonly used in healthcare, MAP, fire... | |
| The SprintIR®-W Carbon Dioxide Sensor is one of the fastest (20 measurements per second!), most accurate CO2 sensors on the market. The sensor uses advanced solid-state technology and offers no... | |
| The SPRINTIR-R-5 5% CO2 Sensor (formerly known as the GC-0031) is the fastest commercial CO2 sensor on the market. Capable of measuring up to 5% CO2 levels up to... | |
| The TecPen MAP Oxygen Analyzer is designed to provide accurate measurements of oxygen content in all closed and pierce-able food packaging, infusion containers or micro-bioreactors. Features: Accurate O2 opto-chemical sensor... | |
| The Tecpen MAP Oxygen and Carbon Dioxide Analyzer ensures accurate oxygen and carbon dioxide gas level measurements in pierceable, shrink-wrapped packaging. By using the TS-202 individuals are able to gain... | |
| The TecPen Oxygen and Carbon Dioxide Weld Purge Monitor is designed to provide accurate measurements down to 0% oxygen and up to 100% carbon dioxide when back purging with argon... | |
| The TecWeld 0-2000ppm Oxygen Analyzer is designed to provide accurate gas measurements of oxygen content in welding and industrial applications. The analyzer is ideal for assisting welders in ensuring quality... | |
| The TIM10 Desktop CO2, Temp, & Humidity Monitor continuously shows carbon dioxide, temperature, and relative humidity levels so you can monitor the quality of air in your home, office or... | |
| The TX Carbon Dioxide (CO2) Industrial Sensors are designed for industrial applications where RS485 Modbus RTU or 4-20mA outputs and 6-24VDC is required. The TX Sensor Smart Boards combine the... | |
| The TX Oxygen Sensor with Transmitter is designed for industrial applications where and 6-24VDC power input and industry-standard RS485 or 4-20mA outputs are required. The TX Sensor Development Kits adds... | |
| The Zirconia Oxygen Sensor System offers a complete oxygen level measurement solution removing the need for customers to develop their own electronics. It can be used in combustion control systems,... | |
| The Sensesair S8 Low Power CO2 Sensor module is designed to be used in a wide range of applications where both energy consumption and accuracy are critical factors. Features Miniature... | |
| The CO2Meter Tube Cap Adapter accessory easily converts a wide range of gas sensors from diffusion applications to sampling. Tube Cap Adapters are customer installed only. Please view the installation... | |
| The CO2Meter Tube Cap Adapter converts gas sensors from diffusion applications to sampling. These custom tube caps include a ribbon cable to measure barometric pressure, temperature, and % relative humidity... | |
| The COH-A2 Alphasense Dual Gas Sensor (formerly known as the AP-0011) detects both carbon monoxide and hydrogen sulfide in a single sensor. It is designed for OEM manufactures who... | |
| The Digital Gas Sensors for the Gaslab Fixed Multi Gas Detector are designed to measure combustible, toxic, and oxygen gases as well as refrigerants. These digital sensors are only to... | |
| The Probe is designed for students, teachers, or indoor greenhouse growers who need a rugged and easy-to-use, tethered 1% and 30% CO2 level monitor and data logger. Warranty 1-year warranty... | |
| The (033-9-0027) K33 ICB CO2 sensor (formerly known as the SE-0026) is designed to measure up to 30% carbon dioxide in real time in biological or scientific applications where artificially... | |
| The Ammonia NH3 Combustible Fixed Gas Detector (PX2-1-2-E1125-A-01) is designed for continuous monitoring of ammonia toxic gases between 0-100ppm and vapors in hazardous areas of zones 1 and 2. This... | |
| The Carbon Dioxide (CO2) Combustible Fixed Gas Detector (PX2-1-2-I464-C-01) is designed for continuous monitoring of CO2 gases between 0-5000ppm and vapors in hazardous areas of zones 1 and 2. This... | |
| The CM-1650 Portable CO2 Welding Gas Analyzer is designed to provide advanced analysis of active welding gas blends that contain 0-100% carbon dioxide and set the main target for AWS... | |
| The CM-900-S: CO2 Industrial Fixed Gas Detector is an industrial gas safety solution for industries working near hazardous carbon dioxide gas, such as food processing and food packaging environments. This... | |
| The CM-900: CO2 Industrial Fixed Gas Detector is a gas safety solution for industries that need to measure up to 5% carbon dioxide levels in order to mitigate potential leaks... | |
| The Fixed Combustible Carbon Monoxide (CO) Gas Detector (PX2-1-2-E1110-C-01) : is designed for continuous monitoring of carbon dioxide gases to prevent leaks in the range of 0 to 150ppm for... | |
| The Fixed Oxygen (O2) Gas Detector (MSC2 + SC2-E1195-A2-P-00) is designed to protect individuals near toxic gases in commercial and industrial applications. This fixed gas safety monitor measures nitrogen, helium,... | |
| The Hydrogen H2 Combustible Fixed Gas Detector is designed for continuous monitoring of hydrogen toxic gases between 0-1000ppm and vapors in hazardous areas of zones 1 and 2. This detector... | |
| The Hydrogen Sulfide (H2S) Combustible Fixed Gas Detector (PX2-1-2-E1197-B-01) is designed for continuous monitoring of H2S gases between 0-100ppm and vapors in hazardous areas of zones 1 and 2. This... | |
| The Methane (CH4) Combustible Fixed Gas Detector (PX2-1-2-P3400-A-01) is designed for continuous monitoring of CH4 gases between 0-100% LEL and vapors in hazardous areas of zones 1 and 2. This... | |
| The Nafion Tubing for Gas Sampling Sensors is a highly selective, semi-permeable membrane to water vapor. If gases inside Nafion tubing are wetter than gases surrounding the tubing, drying will... | |
| The Nitrogen Dioxide NO2 Combustible Fixed Gas Detector (PX2-1-2-E1130-E-01) is designed for continuous monitoring of nitrogen dioxide gases to prevent leaks in the range of 0 to 100ppm for 24... | |
| The Oxygen Combustible Fixed Gas Detector (PX2-1-2-E1195-A5-01 ) is designed for continuous monitoring of toxic gases to prevent leaks in the range of 0 to 25% for 24 hours in... | |
| The PRO-10: Portable 5% CO2 Safety Detector is designed for employees who work in enclosed areas where carbon dioxide buildup may cause personal harm. Portable carbon dioxide (CO2) monitors are... | |
| The Propane (C3H8) Combustible Fixed Gas Detector (PX2-1-2-P3480-A-01) is designed for continuous monitoring of C3H8 gases between 0-100% LEL and vapors in hazardous areas of zones 1 and 2. This... | |
| The Space Plus: Radon and CO2 Indoor Air Quality Monitor is designed to provide real-time air quality insights across 7 key sensors - including radon, carbon dioxide, VOCs, temperature, humidity,... | |
| The SprintIR®-6S-100 100% CO2 Sensor (formerly known as the GC-0030) is a high-speed CO2 sensor that can take up to 20 readings per second, It is for fire suppression testing... | |
| These high-quality cables are replacements for cables included with our SDKs. They allow you to communicate via USB on your computer to our GasLab® software. The cables contain intelligent circuitry... | |
| These micro gas sampling pumps are designed to provide a constant flow of air across any of our sample draw sensors, or sensors with tube cap kits. This makes them... | |
| This Sensor Pump Kit contains all the accessories you need to draw samples using our SenseAir or GSS sensors, including our sensor SDKs. For sensors utilizing a tube cap, install... |