The Fixed Combustible Carbon Monoxide (CO) Gas Detector (PX2-1-2-E1110-C-01)
: is designed for continuous monitoring of carbon dioxide gases to prevent leaks in the range of 0 to 150ppm for 24 hours in the confined space or automotive industries.
This detector is also compatible with a wide range of controlled BMS systems and alarms, is based with a 4-20 mA / RS485 Modbus output signal, alarm and fault relays (all SIL2 certified) for monitoring the ambient air to detect toxic gases.
This solution is ideal for those industries using toxic gases such as car parks, automotive, refrigeration, chemical processing, and industrial manufacturing applications.
Features
Modular industrial design, protection class IP66
Ex db: Ignition protection for zone 1 and 2
Ex nR: Ignition protection for zone 2
Fast and Precise CO Measurements 0-150ppm
Compatible across a broad range of BMS
Device can be used independent of control systems
Individual configuration options available
Robust against dust, humidity, and high/low temperatures
Suitable for multiple industries and applications
Certifications
ATEX and IECEx certificates MSR-Electronic GmbH for electrical Ex protection
SIL2 safety functions 4–20 mA, RS-485 and relay
PX2-1 for zone 1 (and also suitable for zone 2):
Type “Ex db” protection flame-proof enclosure
PX2-2 for zone 2
Type “Ex nR” protection
Enclosure: Additional FM and CSA certificates for Class I, Div. 1
Models PX2-1-2-E1130-E-01 - Gaslab Fixed Combustible Nitrogen Dioxide Detector PX2-1-2-E1125-A-01 - Gaslab Fixed Combustible Ammonia Detector PX2-1-2-E1195-A5-01 - Gaslab Fixed Combustible Oxygen Detector PX2-1-2-E1197-B-01 - Gaslab Fixed Combustible Hydrogen Sulfide Detector PX2-1-2-I464-C-01 - Gaslab Fixed Combustible Carbon Dioxide Detector PX2-1-2-P3400-A-01 - Gaslab Fixed Combustible Methane Detector PX2-1-2-P3480-A-01 - Gaslab Fixed Combustible Propane Detector
Warranty
1-year warranty - see CO2Meter Terms & Conditions
The Fixed Combustible Carbon Monoxide (CO) Gas Detector (PX2-1-2-E1110-C-01): is designed for continuous monitoring of carbon dioxide gases to prevent leaks in the range of 0 to 150ppm for 24 hours in the confined space or automotive industries.
This detector is also compatible with a wide range of controlled BMS systems and alarms, is based with a 4-20 mA / RS485 Modbus output signal, alarm and fault relays (all SIL2 certified) for monitoring the ambient air to detect toxic gases.
This solution is ideal for those industries using toxic gases such as car parks, automotive, refrigeration, chemical processing, and industrial manufacturing applications.
Features
- Modular industrial design, protection class IP66
- Ex db: Ignition protection for zone 1 and 2
- Ex nR: Ignition protection for zone 2
- Fast and Precise CO Measurements 0-150ppm
- Compatible across a broad range of BMS
- Device can be used independent of control systems
- Individual configuration options available
- Robust against dust, humidity, and high/low temperatures
- Suitable for multiple industries and applications
Certifications
- ATEX and IECEx certificates MSR-Electronic GmbH for electrical Ex protection
- SIL2 safety functions 4–20 mA, RS-485 and relay
- PX2-1 for zone 1 (and also suitable for zone 2):
- Type “Ex db” protection flame-proof enclosure
- PX2-2 for zone 2
- Type “Ex nR” protection
- Enclosure: Additional FM and CSA certificates for Class I, Div. 1
Models
- PX2-1-2-E1130-E-01 - Gaslab Fixed Combustible Nitrogen Dioxide Detector
- PX2-1-2-E1125-A-01 - Gaslab Fixed Combustible Ammonia Detector
- PX2-1-2-E1195-A5-01 - Gaslab Fixed Combustible Oxygen Detector
- PX2-1-2-E1197-B-01 - Gaslab Fixed Combustible Hydrogen Sulfide Detector
- PX2-1-2-I464-C-01 - Gaslab Fixed Combustible Carbon Dioxide Detector
- PX2-1-2-P3400-A-01 - Gaslab Fixed Combustible Methane Detector
- PX2-1-2-P3480-A-01 - Gaslab Fixed Combustible Propane Detector
Warranty
- 1-year warranty - see CO2Meter Terms & Conditions