CO2Meter.com Portable 5% CO2 Safety Detector

Description
The PRO-10: Portable 5% CO2 Safety Detector is designed for employees who work in enclosed areas where carbon dioxide buildup may cause personal harm. Portable carbon dioxide (CO2) monitors are essential for gas distributors, beverage leaders, and franchise owners, as they ensure on-the-go safety and regulatory compliance in various operational settings. Whether it's during gas transportation, storage, or in environments where beverage carbonation is key, portable CO2 monitors provide real-time data that helps detect elevated CO2 levels. This is critical because high concentrations of CO2 can pose serious health risks to workers, such as dizziness, unconsciousness, or worse, without clear warning signs. With a portable solution, teams can respond immediately to potential hazards, ensuring workplace safety and protecting staff and customers. Features "On-the-go" CO2 Safety - in seconds! Audible, visual strobe, and vibrating alarm indicators Common safety alarm setpoints - pre-configured and adjustable AL1: 5000ppm (0.5%) Adjustable AL2: 30,000ppm (3.0%) Fixed Fresh Air Calibration Rechargeable Li-Ion battery – 24+ hours per charge ABOUT CO2 STORAGE SAFETY CODES This device will NOT meet requirements for CO2 safety monitoring which requires a Fixed/Wall Mounted, hard-wired alarm per the NBIC, NFPA, or IFC regulations. Refer to our CO2 Safety Products page for devices that meet your needs. Call us at (877) 678-4259 toll-free or email us to speak with our technical sales team.
Request a Quote
Description
The PRO-10: Portable 5% CO2 Safety Detector is designed for employees who work in enclosed areas where carbon dioxide buildup may cause personal harm. Portable carbon dioxide (CO2) monitors are essential for gas distributors, beverage leaders, and franchise owners, as they ensure on-the-go safety and regulatory compliance in various operational settings. Whether it's during gas transportation, storage, or in environments where beverage carbonation is key, portable CO2 monitors provide real-time data that helps detect elevated CO2 levels. This is critical because high concentrations of CO2 can pose serious health risks to workers, such as dizziness, unconsciousness, or worse, without clear warning signs. With a portable solution, teams can respond immediately to potential hazards, ensuring workplace safety and protecting staff and customers. Features "On-the-go" CO2 Safety - in seconds! Audible, visual strobe, and vibrating alarm indicators Common safety alarm setpoints - pre-configured and adjustable AL1: 5000ppm (0.5%) Adjustable AL2: 30,000ppm (3.0%) Fixed Fresh Air Calibration Rechargeable Li-Ion battery – 24+ hours per charge ABOUT CO2 STORAGE SAFETY CODES This device will NOT meet requirements for CO2 safety monitoring which requires a Fixed/Wall Mounted, hard-wired alarm per the NBIC, NFPA, or IFC regulations. Refer to our CO2 Safety Products page for devices that meet your needs. Call us at (877) 678-4259 toll-free or email us to speak with our technical sales team.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Portable 5% CO2 Safety Detector -  - CO2Meter.com
Ormond Beach, FL, United States
Portable 5% CO2 Safety Detector
Portable 5% CO2 Safety Detector
The PRO-10: Portable 5% CO2 Safety Detector is designed for employees who work in enclosed areas where carbon dioxide buildup may cause personal harm. Portable carbon dioxide (CO2) monitors are essential for gas distributors, beverage leaders, and franchise owners, as they ensure on-the-go safety and regulatory compliance in various operational settings. Whether it's during gas transportation, storage, or in environments where beverage carbonation is key, portable CO2 monitors provide real-time data that helps detect elevated CO2 levels. This is critical because high concentrations of CO2 can pose serious health risks to workers, such as dizziness, unconsciousness, or worse, without clear warning signs. With a portable solution, teams can respond immediately to potential hazards, ensuring workplace safety and protecting staff and customers. Features "On-the-go" CO2 Safety - in seconds! Audible, visual strobe, and vibrating alarm indicators Common safety alarm setpoints - pre-configured and adjustable AL1: 5000ppm (0.5%) Adjustable AL2: 30,000ppm (3.0%) Fixed Fresh Air Calibration Rechargeable Li-Ion battery – 24+ hours per charge ABOUT CO2 STORAGE SAFETY CODES This device will NOT meet requirements for CO2 safety monitoring which requires a Fixed/Wall Mounted, hard-wired alarm per the NBIC, NFPA, or IFC regulations. Refer to our CO2 Safety Products page for devices that meet your needs. Call us at (877) 678-4259 toll-free or email us to speak with our technical sales team.

The PRO-10: Portable 5% CO2 Safety Detector is designed for employees who work in enclosed areas where carbon dioxide buildup may cause personal harm. Portable carbon dioxide (CO2) monitors are essential for gas distributors, beverage leaders, and franchise owners, as they ensure on-the-go safety and regulatory compliance in various operational settings.

Whether it's during gas transportation, storage, or in environments where beverage carbonation is key, portable CO2 monitors provide real-time data that helps detect elevated CO2 levels. This is critical because high concentrations of CO2 can pose serious health risks to workers, such as dizziness, unconsciousness, or worse, without clear warning signs. With a portable solution, teams can respond immediately to potential hazards, ensuring workplace safety and protecting staff and customers.

Features

    • "On-the-go" CO2 Safety - in seconds!
    • Audible, visual strobe, and vibrating alarm indicators
    • Common safety alarm setpoints - pre-configured and adjustable
      • AL1: 5000ppm (0.5%) Adjustable
      • AL2: 30,000ppm (3.0%) Fixed
    • Fresh Air Calibration
    • Rechargeable Li-Ion battery – 24+ hours per charge

ABOUT CO2 STORAGE SAFETY CODES

This device will NOT meet requirements for CO2 safety monitoring which requires a Fixed/Wall Mounted, hard-wired alarm per the NBIC, NFPA, or IFC regulations. Refer to our CO2 Safety Products page for devices that meet your needs. Call us at (877) 678-4259 toll-free or email us to speak with our technical sales team.

Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Instruments
Product Name Portable 5% CO2 Safety Detector
Gas Types CO2; (Search Results - Portable 5% CO2 Safety Detector)
Unlock Full Specs
to access all available technical data