CO2Meter.com SprintIR®-6S-5 5% CO2 Sensor SPRINTIR-6S-5

Description
The SprintIR®-6S-5 5% CO2 Sensor (formerly known as GC-0028) can take up to 20 readings per second, making it ideal for applications that require individual measurements at high repetition rates or where the CO2 concentration is changing rapidly. The sensor is fitted with a standard flow-through adaptor so the CO2 gas can be passed over the optical sensor at high speed. The SprintIR®-6S 5% CO2 Sensor uses patented NDIR solid-state LED optical technology enabling the sensor to respond to rapidly changing CO2 without compromising parametric performance. Features NDIR LED sensor measures up to 5% CO2 Solid-state, no moving parts Fast response rate - 20 readings/second Easy integration in healthcare, food packaging and scientific applications Models SPRINTIR-6S-5 – SprintIR-6S 5% CO2 Sensor for integration into high-volume OEM products. CM-20300: SprintIR-6S 5% CO2 Sensor w/ MX Board CM-20301: - SprintIR-6S 5% CO2 Sensor Development Kit CM-200 - Wireless Development Kit. Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here. We recommend that all first time users purchase either the CM-20301 or CM-200 Development Kit for fastest and easiest results.
Request a Quote
Description
The SprintIR®-6S-5 5% CO2 Sensor (formerly known as GC-0028) can take up to 20 readings per second, making it ideal for applications that require individual measurements at high repetition rates or where the CO2 concentration is changing rapidly. The sensor is fitted with a standard flow-through adaptor so the CO2 gas can be passed over the optical sensor at high speed. The SprintIR®-6S 5% CO2 Sensor uses patented NDIR solid-state LED optical technology enabling the sensor to respond to rapidly changing CO2 without compromising parametric performance. Features NDIR LED sensor measures up to 5% CO2 Solid-state, no moving parts Fast response rate - 20 readings/second Easy integration in healthcare, food packaging and scientific applications Models SPRINTIR-6S-5 – SprintIR-6S 5% CO2 Sensor for integration into high-volume OEM products. CM-20300: SprintIR-6S 5% CO2 Sensor w/ MX Board CM-20301: - SprintIR-6S 5% CO2 Sensor Development Kit CM-200 - Wireless Development Kit. Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here. We recommend that all first time users purchase either the CM-20301 or CM-200 Development Kit for fastest and easiest results.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SprintIR®-6S-5 5% CO2 Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
SprintIR®-6S-5 5% CO2 Sensor
SprintIR®-6S-5 5% CO2 Sensor
The SprintIR®-6S-5 5% CO2 Sensor (formerly known as GC-0028) can take up to 20 readings per second, making it ideal for applications that require individual measurements at high repetition rates or where the CO2 concentration is changing rapidly. The sensor is fitted with a standard flow-through adaptor so the CO2 gas can be passed over the optical sensor at high speed. The SprintIR®-6S 5% CO2 Sensor uses patented NDIR solid-state LED optical technology enabling the sensor to respond to rapidly changing CO2 without compromising parametric performance. Features NDIR LED sensor measures up to 5% CO2 Solid-state, no moving parts Fast response rate - 20 readings/second Easy integration in healthcare, food packaging and scientific applications Models SPRINTIR-6S-5 – SprintIR-6S 5% CO2 Sensor for integration into high-volume OEM products. CM-20300: SprintIR-6S 5% CO2 Sensor w/ MX Board CM-20301: - SprintIR-6S 5% CO2 Sensor Development Kit CM-200 - Wireless Development Kit. Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuratio n. Order sensors on this page, then order the Devkit here. We recommend that all first time users purchase either the CM-20301 or CM-200 Development Kit for fastest and easiest results.

The SprintIR®-6S-5 5% CO2 Sensor (formerly known as GC-0028) can take up to 20 readings per second, making it ideal for applications that require individual measurements at high repetition rates or where the CO2 concentration is changing rapidly.

The sensor is fitted with a standard flow-through adaptor so the CO2 gas can be passed over the optical sensor at high speed.

The SprintIR®-6S 5% CO2 Sensor uses patented NDIR solid-state LED optical technology enabling the sensor to respond to rapidly changing CO2 without compromising parametric performance.

Features

  • NDIR LED sensor measures up to 5% CO2
  • Solid-state, no moving parts
  • Fast response rate - 20 readings/second
  • Easy integration in healthcare, food packaging and scientific applications

Models

  • SPRINTIR-6S-5 – SprintIR-6S 5% CO2 Sensor for integration into high-volume OEM products.
  • CM-20300: SprintIR-6S 5% CO2 Sensor w/ MX Board
  • CM-20301: - SprintIR-6S 5% CO2 Sensor Development Kit
  • CM-200 - Wireless Development Kit. Easy to use, simply plug the sensor into the PCB and plug it into your PC via USB. Use our free GasLab® software to measure and graph carbon dioxide or use our library of source code on Github to build your own application or for OEM batch testing/configuration. Order sensors on this page, then order the Devkit here.

We recommend that all first time users purchase either the CM-20301 or CM-200 Development Kit for fastest and easiest results.

Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name SprintIR®-6S-5 5% CO2 Sensor
Measurement Type %Volume
Unlock Full Specs
to access all available technical data

Similar Products

CozIR®-A 2,000 ppm CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0-2,000 ppm (parts per million))
Number of Gases Monitored Single
View Details
O2-A3 Alphasense 25% 3 Year Oxygen Smart EC Sensor -  - CO2Meter.com
Specs
Gas Types O2; (O2-A3 Alphasense 25% 3 Year Oxygen Smart EC Sensor)
Number of Gases Monitored Single
View Details
004-0-0010 Senseair Commercial CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (400 to 2,000 ppm)
Number of Gases Monitored Single
View Details
SDK / Sensor Replacement Cables -  - CO2Meter.com
Specs
Gas Types (SDK / Sensor Replacement Cables)
Number of Gases Monitored Single
View Details