The Fixed Hydrogen H2 Gas Detector (MSC2 + SC2-E1194-A-P-00) is designed to protect individuals near toxic and combustible gases. This fixed gas safety monitor measures H2 levels between 0-1000ppm and detects hazards in order to protect facilities from overexposure.
Fixed hydrogen gas detectors are critical due to use of Hydrogen as an energy carrier, throughout welding process, industrial manufacturing - or anywhere H2 is being used, stored, or produced.
Features
Modular easy-to-use design
1-3 gas sensor capabilities
3 configurable relays
2 sensors max may be different sensors of the SC2 series, max 3 of them analog with 4-20 mA signals
Custom configuration dependent upon location and application
Warning buzzer/LED alarm, fault + operation option
Compatible with a wide range of BMS
Protocol for DGC-06 or Modbus protocol
Operating voltage input 100-240 VAC or 24VDC
The Fixed Hydrogen H2 Gas Detector (MSC2 + SC2-E1194-A-P-00) is designed to protect individuals near toxic and combustible gases. This fixed gas safety monitor measures H2 levels between 0-1000ppm and detects hazards in order to protect facilities from overexposure.
Fixed hydrogen gas detectors are critical due to use of Hydrogen as an energy carrier, throughout welding process, industrial manufacturing - or anywhere H2 is being used, stored, or produced.
Features
- Modular easy-to-use design
- 1-3 gas sensor capabilities
- 3 configurable relays
- 2 sensors max may be different sensors of the SC2 series, max 3 of them analog with 4-20 mA signals
- Custom configuration dependent upon location and application
- Warning buzzer/LED alarm, fault + operation option
- Compatible with a wide range of BMS
- Protocol for DGC-06 or Modbus protocol
- Operating voltage input 100-240 VAC or 24VDC