CO2Meter.com CozIR®-LP3 Low Power CO2 Sensor

Description
The CozIR®-LP3 Low Power CO2 Sensor (formerly known as the GC-0036) holds ultra low power consumption capabilities, with temperature stability, automatic adjustment for altitude, digital alarm, and PWM output. Features Analogue and digital CO2 measurement outputs User-programmable CO2 level alarm Built-in auto-zero function Miniature, compact size for wireless, portable, wearable, self-powered systems Models COZIR-LP3 – designed for low concentration CO2 environments with measurement ranges from 0-5000 ppm. Specifications CO2 Measurement: NDIR (Non-Dispersive Infrared) Electrical/Mechanica l Measurement Output: Analogue or Digital (UART and I2C) Supply Voltage: 3.25 V - 5.5 V Power Consumption: 3.5 mW active, 3 µW in low-power mode Dimensions: 1.5 in. x 0.7 in. x 0.4 in. (38.62mm x 19.5mm x 9.3mm) Weight: 0.005 lbs. (~2.5g) Warranty 90 days - See CO2Meter Terms and Conditions.
Request a Quote
Description
The CozIR®-LP3 Low Power CO2 Sensor (formerly known as the GC-0036) holds ultra low power consumption capabilities, with temperature stability, automatic adjustment for altitude, digital alarm, and PWM output. Features Analogue and digital CO2 measurement outputs User-programmable CO2 level alarm Built-in auto-zero function Miniature, compact size for wireless, portable, wearable, self-powered systems Models COZIR-LP3 – designed for low concentration CO2 environments with measurement ranges from 0-5000 ppm. Specifications CO2 Measurement: NDIR (Non-Dispersive Infrared) Electrical/Mechanica l Measurement Output: Analogue or Digital (UART and I2C) Supply Voltage: 3.25 V - 5.5 V Power Consumption: 3.5 mW active, 3 µW in low-power mode Dimensions: 1.5 in. x 0.7 in. x 0.4 in. (38.62mm x 19.5mm x 9.3mm) Weight: 0.005 lbs. (~2.5g) Warranty 90 days - See CO2Meter Terms and Conditions.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CozIR®-LP3 Low Power CO2 Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
CozIR®-LP3 Low Power CO2 Sensor
CozIR®-LP3 Low Power CO2 Sensor
The CozIR®-LP3 Low Power CO2 Sensor (formerly known as the GC-0036) holds ultra low power consumption capabilities, with temperature stability, automatic adjustment for altitude, digital alarm, and PWM output. Features Analogue and digital CO2 measurement outputs User-programmable CO2 level alarm Built-in auto-zero function Miniature, compact size for wireless, portable, wearable, self-powered systems Models COZIR-LP3 – designed for low concentration CO2 environments with measurement ranges from 0-5000 ppm. Specifications CO2 Measurement: NDIR (Non-Dispersive Infrared) Electrical/Mechanica l Measurement Output: Analogue or Digital (UART and I2C) Supply Voltage: 3.25 V - 5.5 V Power Consumption: 3.5 mW active, 3 µW in low-power mode Dimensions: 1.5 in. x 0.7 in. x 0.4 in. (38.62mm x 19.5mm x 9.3mm) Weight: 0.005 lbs. (~2.5g) Warranty 90 days - See CO2Meter Terms and Conditions.

The CozIR®-LP3 Low Power CO2 Sensor (formerly known as the GC-0036) holds ultra low power consumption capabilities, with temperature stability, automatic adjustment for altitude, digital alarm, and PWM output.

Features

  • Analogue and digital CO2 measurement outputs
  • User-programmable CO2 level alarm
  • Built-in auto-zero function
  • Miniature, compact size for wireless, portable, wearable, self-powered systems

Models

COZIR-LP3 – designed for low concentration CO2 environments with measurement ranges from 0-5000 ppm.

Specifications

  • CO2 Measurement: NDIR (Non-Dispersive Infrared)

Electrical/Mechanical

  • Measurement Output: Analogue or Digital (UART and I2C)
  • Supply Voltage: 3.25 V - 5.5 V
  • Power Consumption: 3.5 mW active, 3 µW in low-power mode
  • Dimensions: 1.5 in. x 0.7 in. x 0.4 in. (38.62mm x 19.5mm x 9.3mm)
  • Weight: 0.005 lbs. (~2.5g)

Warranty

    • 90 days - See CO2Meter Terms and Conditions.
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name CozIR®-LP3 Low Power CO2 Sensor
Gas Types CO2; (Gas Sensing Solutions (GSS) - CozIR®-LP3 Low Power CO2 Sensor)
Unlock Full Specs
to access all available technical data

Similar Products

Portable CO2 Welding Gas Analyzer -  - CO2Meter.com
Specs
Gas Types CO2; (Portable CO2 Welding Gas Analyzer)
Number of Gases Monitored Single
View Details
033-9-0027 K33 ICB 30% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0 – 300,000 ppm (0-30%))
Number of Gases Monitored Single
View Details
030-8-0011 K30 Extended Range -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types (0 – 5,000ppm, Up to 10,000 ppm extended range)
Number of Gases Monitored Single
View Details
CozIR®-A 5,000 ppm CO2 Sensor Development Kit -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0-5,000 ppm (parts per million))
Number of Gases Monitored Single
View Details