The Hydrogen (H2) Fixed Gas Detector w/ Remote Sensor (MSC2 + MC2-0-E1194-A-0-P) is designed to protect individuals near toxic gases like Hydrogen in manufacturing, energy, and industrial applications. This fixed gas safety monitor measures 0-1000ppm H2 levels and detects hazards in order to protect facilities from overexposure.
Fixed hydrogen gas detectors are critical in petrochemical, manufacturing, welding, and industrial applications - or anywhere H2 is being used, stored, or produced.
Features
• Modular easy-to-use design, 1-3 gas sensors
• Custom configuration dependent upon application
• Warning buzzer/LED alarm, fault + operation option
• Includes Separate Remote Gas Sensor to be placed near Hazard Location
• Compatible with a wide range of BMS
• 3 configurable relays
• 2 digital/analog sensor inputs (configurable)
• Protocol for DGC-06 or Modbus protocol
• Operating voltage input 100-240 VAC or 24VDC
| CO2Meter.com | |
|---|---|
| Product Category | Gas Instruments |
| Product Name | Hydrogen (H2) Fixed Gas Detector w/ Remote Sensor (0-1000ppm) |
| Measurement Type | Trace |