CO2Meter.com Oxygen Combustible Fixed Gas Detector (0-25%) PX2-1-2-E1195-A5-01

Description
The Oxygen Combustible Fixed Gas Detector (PX2-1-2-E1195-A5-01 ) is designed for continuous monitoring of toxic gases to prevent leaks in the range of 0 to 25% for 24 hours in confined spaces or industrial applications. This detector is also compatible with a wide range of controlled BMS systems and alarms, is based with a 4-20 mA / RS485 Modbus output signal, alarm and fault relays (all SIL2 certified) for monitoring the ambient air to detect toxic gases. This solution is ideal for those industries and storage facilities where oxygen may be depleted such as battery rooms, industrial areas, factory settings, processing, sterilization, cleaning, livestock, and many others. Features Modular industrial design, protection class IP66 Ex db: Ignition protection for zone 1 and 2 Ex nR: Ignition protection for zone 2 Fast and Precise O2 Measurements 0-25% Compatible across a broad range of BMS Device can be used independent of control systems Individual configuration options available Robust against dust, humidity, and high/low temperatures Suitable for multiple industries and applications Certifications ATEX and IECEx certificates MSR-Electronic GmbH for electrical Ex protection SIL2 safety functions 4–20 mA, RS-485 and relay PX2-1 for zone 1 (and also suitable for zone 2) Type “Ex db” protection flame-proof enclosure PX2-2 for zone 2 Type “Ex nR” protection Enclosure: Additional FM and CSA certificates for Class I, Div. 1 Models PX2-1-2-E1110-C-01 - Gaslab Fixed Combustible Carbon Monoxide Detector PX2-1-2-E1125-A-01 - Gaslab Fixed Combustible Ammonia Detector PX2-1-2-E1130-E-01 - Gaslab Fixed Combustible Nitrogen Dioxide Detector PX2-1-2-E1197-B-01 - Gaslab Fixed Combustible Hydrogen Sulfide Detector PX2-1-2-I464-C-01 - Gaslab Fixed Combustible Carbon Dioxide Detector PX2-1-2-P3400-A-01 - Gaslab Fixed Combustible Methane Detector PX2-1-2-P3480-A-01 - Gaslab Fixed Combustible Propane Detector Warranty 1-year warranty - see CO2Meter Terms & Conditions
Request a Quote
Description
The Oxygen Combustible Fixed Gas Detector (PX2-1-2-E1195-A5-01 ) is designed for continuous monitoring of toxic gases to prevent leaks in the range of 0 to 25% for 24 hours in confined spaces or industrial applications. This detector is also compatible with a wide range of controlled BMS systems and alarms, is based with a 4-20 mA / RS485 Modbus output signal, alarm and fault relays (all SIL2 certified) for monitoring the ambient air to detect toxic gases. This solution is ideal for those industries and storage facilities where oxygen may be depleted such as battery rooms, industrial areas, factory settings, processing, sterilization, cleaning, livestock, and many others. Features Modular industrial design, protection class IP66 Ex db: Ignition protection for zone 1 and 2 Ex nR: Ignition protection for zone 2 Fast and Precise O2 Measurements 0-25% Compatible across a broad range of BMS Device can be used independent of control systems Individual configuration options available Robust against dust, humidity, and high/low temperatures Suitable for multiple industries and applications Certifications ATEX and IECEx certificates MSR-Electronic GmbH for electrical Ex protection SIL2 safety functions 4–20 mA, RS-485 and relay PX2-1 for zone 1 (and also suitable for zone 2) Type “Ex db” protection flame-proof enclosure PX2-2 for zone 2 Type “Ex nR” protection Enclosure: Additional FM and CSA certificates for Class I, Div. 1 Models PX2-1-2-E1110-C-01 - Gaslab Fixed Combustible Carbon Monoxide Detector PX2-1-2-E1125-A-01 - Gaslab Fixed Combustible Ammonia Detector PX2-1-2-E1130-E-01 - Gaslab Fixed Combustible Nitrogen Dioxide Detector PX2-1-2-E1197-B-01 - Gaslab Fixed Combustible Hydrogen Sulfide Detector PX2-1-2-I464-C-01 - Gaslab Fixed Combustible Carbon Dioxide Detector PX2-1-2-P3400-A-01 - Gaslab Fixed Combustible Methane Detector PX2-1-2-P3480-A-01 - Gaslab Fixed Combustible Propane Detector Warranty 1-year warranty - see CO2Meter Terms & Conditions
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oxygen Combustible Fixed Gas Detector (0-25%) -  - CO2Meter.com
Ormond Beach, FL, United States
Oxygen Combustible Fixed Gas Detector (0-25%)
Oxygen Combustible Fixed Gas Detector (0-25%)
The Oxygen Combustible Fixed Gas Detector (PX2-1-2-E1195-A5-01 ) is designed for continuous monitoring of toxic gases to prevent leaks in the range of 0 to 25% for 24 hours in confined spaces or industrial applications. This detector is also compatible with a wide range of controlled BMS systems and alarms, is based with a 4-20 mA / RS485 Modbus output signal, alarm and fault relays (all SIL2 certified) for monitoring the ambient air to detect toxic gases. This solution is ideal for those industries and storage facilities where oxygen may be depleted such as battery rooms, industrial areas, factory settings, processing, sterilization, cleaning, livestock, and many others. Features Modular industrial design, protection class IP66 Ex db: Ignition protection for zone 1 and 2 Ex nR: Ignition protection for zone 2 Fast and Precise O2 Measurements 0-25% Compatible across a broad range of BMS Device can be used independent of control systems Individual configuration options available Robust against dust, humidity, and high/low temperatures Suitable for multiple industries and applications Certifications ATEX and IECEx certificates MSR-Electronic GmbH for electrical Ex protection SIL2 safety functions 4–20 mA, RS-485 and relay PX2-1 for zone 1 (and also suitable for zone 2) Type “Ex db” protection flame-proof enclosure PX2-2 for zone 2 Type “Ex nR” protection Enclosure: Additional FM and CSA certificates for Class I, Div. 1 Models PX2-1-2-E1110-C-01 - Gaslab Fixed Combustible Carbon Monoxide Detector PX2-1-2-E1125-A-01 - Gaslab Fixed Combustible Ammonia Detector PX2-1-2-E1130-E-01 - Gaslab Fixed Combustible Nitrogen Dioxide Detector PX2-1-2-E1197-B-01 - Gaslab Fixed Combustible Hydrogen Sulfide Detector PX2-1-2-I464-C-01 - Gaslab Fixed Combustible Carbon Dioxide Detector PX2-1-2-P3400-A-01 - Gaslab Fixed Combustible Methane Detector PX2-1-2-P3480-A-01 - Gaslab Fixed Combustible Propane Detector Warranty 1-year warranty - see CO2Meter Terms & Conditions

The Oxygen Combustible Fixed Gas Detector (PX2-1-2-E1195-A5-01) is designed for continuous monitoring of toxic gases to prevent leaks in the range of 0 to 25% for 24 hours in confined spaces or industrial applications.

This detector is also compatible with a wide range of controlled BMS systems and alarms, is based with a 4-20 mA / RS485 Modbus output signal, alarm and fault relays (all SIL2 certified) for monitoring the ambient air to detect toxic gases.

This solution is ideal for those industries and storage facilities where oxygen may be depleted such as battery rooms, industrial areas, factory settings, processing, sterilization, cleaning, livestock, and many others.

Features

  • Modular industrial design, protection class IP66
  • Ex db: Ignition protection for zone 1 and 2
  • Ex nR: Ignition protection for zone 2
  • Fast and Precise O2 Measurements 0-25%
  • Compatible across a broad range of BMS
  • Device can be used independent of control systems
  • Individual configuration options available
  • Robust against dust, humidity, and high/low temperatures
  • Suitable for multiple industries and applications

Certifications

  • ATEX and IECEx certificates MSR-Electronic GmbH for electrical Ex protection
  • SIL2 safety functions 4–20 mA, RS-485 and relay
  • PX2-1 for zone 1 (and also suitable for zone 2)
  • Type “Ex db” protection flame-proof enclosure
  • PX2-2 for zone 2
  • Type “Ex nR” protection
  • Enclosure: Additional FM and CSA certificates for Class I, Div. 1

Models

  • PX2-1-2-E1110-C-01 - Gaslab Fixed Combustible Carbon Monoxide Detector
  • PX2-1-2-E1125-A-01 - Gaslab Fixed Combustible Ammonia Detector
  • PX2-1-2-E1130-E-01 - Gaslab Fixed Combustible Nitrogen Dioxide Detector
  • PX2-1-2-E1197-B-01 - Gaslab Fixed Combustible Hydrogen Sulfide Detector
  • PX2-1-2-I464-C-01 - Gaslab Fixed Combustible Carbon Dioxide Detector
  • PX2-1-2-P3400-A-01 - Gaslab Fixed Combustible Methane Detector
  • PX2-1-2-P3480-A-01 - Gaslab Fixed Combustible Propane Detector

Warranty

  • 1-year warranty - see CO2Meter Terms & Conditions
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Instruments
Product Name Oxygen Combustible Fixed Gas Detector (0-25%)
Gas Types Combustible; O2; (Combustible Fixed Gas Detectors - Oxygen Combustible Fixed Gas Detector (0-25%))
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Stainless Steel CO2 Gas Detector -  - CO2Meter.com
Specs
Gas Types CO2; (CO2 Safety System for Breweries - Industrial Stainless Steel CO2 Gas Detector)
Number of Gases Monitored Single
View Details
Fixed Hydrogen (H2) Gas Detector (0-1000ppm) -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types (0-1000ppm)
Number of Gases Monitored Single
View Details
CO2 Industrial Gas Detector -  - CO2Meter.com
Specs
Gas Types CO2; (CO2 Safety System for Breweries - CO2 Industrial Gas Detector)
Number of Gases Monitored Single
View Details
Ammonia (NH3) Combustible Fixed Gas Detector (0-100ppm) -  - CO2Meter.com
Specs
Gas Types Combustible; (Combustible Fixed Gas Detectors - Ammonia (NH3) Combustible Fixed Gas Detector (0-100ppm))
Number of Gases Monitored Single
Operating Temperature -30 to 122 F (-34 to 50 C)
View Details