CO2Meter.com 005-0-0001 Senseair LP8 10,000ppm CO2 Sensor

Description
The 005-0-0001 LP8 miniature 10,000 ppm CO2 sensor (formerly known as SE-0038) is designed to monitor up to 10,000ppm CO2 concentrations in long-term battery or solar-powered applications. Features Ultra-small footprint NDIR sensor One measurement requires only 11.9 mJ of energy Designed for long-term battery operation Variable measurement period to save energy A wide range of voltages (2.9-5.5V) enables a variety of power options. For example it can be powered by 3 alkaline 1.5V batteries, or a single 3.6V Li-SOCl2 battery for a more compact alternative. Models 005-0-0001 LP8 Sensor Only - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor.
Request a Quote
Description
The 005-0-0001 LP8 miniature 10,000 ppm CO2 sensor (formerly known as SE-0038) is designed to monitor up to 10,000ppm CO2 concentrations in long-term battery or solar-powered applications. Features Ultra-small footprint NDIR sensor One measurement requires only 11.9 mJ of energy Designed for long-term battery operation Variable measurement period to save energy A wide range of voltages (2.9-5.5V) enables a variety of power options. For example it can be powered by 3 alkaline 1.5V batteries, or a single 3.6V Li-SOCl2 battery for a more compact alternative. Models 005-0-0001 LP8 Sensor Only - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
005-0-0001 Senseair LP8 10,000ppm CO2 Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
005-0-0001 Senseair LP8 10,000ppm CO2 Sensor
005-0-0001 Senseair LP8 10,000ppm CO2 Sensor
The 005-0-0001 LP8 miniature 10,000 ppm CO2 sensor (formerly known as SE-0038) is designed to monitor up to 10,000ppm CO2 concentrations in long-term battery or solar-powered applications. Features Ultra-small footprint NDIR sensor One measurement requires only 11.9 mJ of energy Designed for long-term battery operation Variable measurement period to save energy A wide range of voltages (2.9-5.5V) enables a variety of power options. For example it can be powered by 3 alkaline 1.5V batteries, or a single 3.6V Li-SOCl2 battery for a more compact alternative. Models 005-0-0001 LP8 Sensor Only - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor.

The 005-0-0001 LP8 miniature 10,000 ppm CO2 sensor (formerly known as SE-0038) is designed to monitor up to 10,000ppm CO2 concentrations in long-term battery or solar-powered applications.

Features

  • Ultra-small footprint NDIR sensor
  • One measurement requires only 11.9 mJ of energy
  • Designed for long-term battery operation
  • Variable measurement period to save energy

A wide range of voltages (2.9-5.5V) enables a variety of power options. For example it can be powered by 3 alkaline 1.5V batteries, or a single 3.6V Li-SOCl2 battery for a more compact alternative.

Models

  • 005-0-0001 LP8 Sensor Only - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor.
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name 005-0-0001 Senseair LP8 10,000ppm CO2 Sensor
Measurement Type Trace
Unlock Full Specs
to access all available technical data

Similar Products

SprintIR®-R 100% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; (0-100%)
Number of Gases Monitored Single
View Details
CM1107N NDIR Dual Channel CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0-5,000ppm)
Number of Gases Monitored Single
View Details
LOX-O2-F UV Flux 25% Oxygen Flow Through Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types O2; (0 - 25% O2)
Number of Gases Monitored Single
View Details
030-7-0007 K30 10% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0-100,000 ppm (0-10%))
Number of Gases Monitored Single
View Details