CO2Meter.com NO2-A1 Alphasense 20ppm Nitrogen Dioxide Gas Sensor

Description
The NO2-A1 Alphasense NO2-A1 Gas Sensor is a 20mm diameter sensor, designed to monitor NO2 concentrations in the air and the formation of other air pollutants like ozone, particulate matter, and acid rain. Exposure to Nitrogen Dioxide can severely irritate airways and can aggravate respiratory diseases, particularly asthma. Overexposure can also lead to symptoms such as coughing, wheezing or difficulty breathing. People with asthma, as well as children and the elderly are generally at greater risk of the negative health effects of NO2. The NO2 range also provides OEMs with strong signal levels combined with low zero current that low for resolution to 50 ppb and operating range to 20ppm. These sensors are suitable for inclusion in fixed or portable gas detectors and industries such as indoor air quality, urban air monitoring, stack gas analysis and gas safety markets. Features Accurate, Quality EC sensor Low Cross-Sensitivity across multiple gases Easy to use and integrate into portable or fixed gas detectors Electrolyte leak-free guarantee, reliable long-term detection performance No external power required, low maintenance Proven and trusted design - 90 day warranty
Request a Quote
Description
The NO2-A1 Alphasense NO2-A1 Gas Sensor is a 20mm diameter sensor, designed to monitor NO2 concentrations in the air and the formation of other air pollutants like ozone, particulate matter, and acid rain. Exposure to Nitrogen Dioxide can severely irritate airways and can aggravate respiratory diseases, particularly asthma. Overexposure can also lead to symptoms such as coughing, wheezing or difficulty breathing. People with asthma, as well as children and the elderly are generally at greater risk of the negative health effects of NO2. The NO2 range also provides OEMs with strong signal levels combined with low zero current that low for resolution to 50 ppb and operating range to 20ppm. These sensors are suitable for inclusion in fixed or portable gas detectors and industries such as indoor air quality, urban air monitoring, stack gas analysis and gas safety markets. Features Accurate, Quality EC sensor Low Cross-Sensitivity across multiple gases Easy to use and integrate into portable or fixed gas detectors Electrolyte leak-free guarantee, reliable long-term detection performance No external power required, low maintenance Proven and trusted design - 90 day warranty
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
NO2-A1 Alphasense 20ppm Nitrogen Dioxide Gas Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
NO2-A1 Alphasense 20ppm Nitrogen Dioxide Gas Sensor
NO2-A1 Alphasense 20ppm Nitrogen Dioxide Gas Sensor
The NO2-A1 Alphasense NO2-A1 Gas Sensor is a 20mm diameter sensor, designed to monitor NO2 concentrations in the air and the formation of other air pollutants like ozone, particulate matter, and acid rain. Exposure to Nitrogen Dioxide can severely irritate airways and can aggravate respiratory diseases, particularly asthma. Overexposure can also lead to symptoms such as coughing, wheezing or difficulty breathing. People with asthma, as well as children and the elderly are generally at greater risk of the negative health effects of NO2. The NO2 range also provides OEMs with strong signal levels combined with low zero current that low for resolution to 50 ppb and operating range to 20ppm. These sensors are suitable for inclusion in fixed or portable gas detectors and industries such as indoor air quality, urban air monitoring, stack gas analysis and gas safety markets. Features Accurate, Quality EC sensor Low Cross-Sensitivity across multiple gases Easy to use and integrate into portable or fixed gas detectors Electrolyte leak-free guarantee, reliable long-term detection performance No external power required, low maintenance Proven and trusted design - 90 day warranty

The NO2-A1 Alphasense NO2-A1 Gas Sensor is a 20mm diameter sensor, designed to monitor NO2 concentrations in the air and the formation of other air pollutants like ozone, particulate matter, and acid rain.

Exposure to Nitrogen Dioxide can severely irritate airways and can aggravate respiratory diseases, particularly asthma. Overexposure can also lead to symptoms such as coughing, wheezing or difficulty breathing. People with asthma, as well as children and the elderly are generally at greater risk of the negative health effects of NO2.

The NO2 range also provides OEMs with strong signal levels combined with low zero current that low for resolution to 50 ppb and operating range to 20ppm.

These sensors are suitable for inclusion in fixed or portable gas detectors and industries such as indoor air quality, urban air monitoring, stack gas analysis and gas safety markets.

Features

  • Accurate, Quality EC sensor
  • Low Cross-Sensitivity across multiple gases
  • Easy to use and integrate into portable or fixed gas detectors
  • Electrolyte leak-free guarantee, reliable long-term detection performance
  • No external power required, low maintenance
  • Proven and trusted design - 90 day warranty
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name NO2-A1 Alphasense 20ppm Nitrogen Dioxide Gas Sensor
Gas Types NO2; (NO2-A1 Alphasense 20ppm Nitrogen Dioxide Gas Sensor)
Unlock Full Specs
to access all available technical data

Similar Products

SprintIR®-W 100% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; (100% CO2)
Number of Gases Monitored Single
View Details
CozIR®-Blink Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types (0-2,000 ppm, 0-5000 ppm, 0-1%)
Number of Gases Monitored Single
View Details
O2-A2 Alphasense 25% 2 Year Oxygen Smart EC Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types O2; (0-20.9% oxygen)
Electrical Outputs Voltage
View Details
TX Oxygen Industrial Sensor with Transmitter -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types O2; (0.1 to 25% O2)
Number of Gases Monitored Single
View Details