CO2Meter.com O2-A1 Alphasense 25% 1 Year Oxygen Smart EC Sensor

Description
The O2-A1 Alphasense Oxygen sensor is designed to provide engineers, scientists and students an accurate and reliable way to measure up to 25% oxygen levels by volume. This sensor is a low cost, industrial safe, oxygen module designed to last one year. Features Electrochemical Sensor measures up to 25% Oxygen Smart EC board adds Barometric Pressure, Temperature and % Relative Humidity Sensors Smart EC Board Adds Serial UART Output Smart EC board Adds RS485 with Optional RS485 Cable Easy Integration; Compact & Low Power Models O2-A1 Sensor Only – Sensor only. Unlike partial pressure oxygen sensors, they have good pressure and temperature dependence, making them the best choice in safety applications.
Request a Quote
Description
The O2-A1 Alphasense Oxygen sensor is designed to provide engineers, scientists and students an accurate and reliable way to measure up to 25% oxygen levels by volume. This sensor is a low cost, industrial safe, oxygen module designed to last one year. Features Electrochemical Sensor measures up to 25% Oxygen Smart EC board adds Barometric Pressure, Temperature and % Relative Humidity Sensors Smart EC Board Adds Serial UART Output Smart EC board Adds RS485 with Optional RS485 Cable Easy Integration; Compact & Low Power Models O2-A1 Sensor Only – Sensor only. Unlike partial pressure oxygen sensors, they have good pressure and temperature dependence, making them the best choice in safety applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
O2-A1 Alphasense 25% 1 Year Oxygen Smart EC Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
O2-A1 Alphasense 25% 1 Year Oxygen Smart EC Sensor
O2-A1 Alphasense 25% 1 Year Oxygen Smart EC Sensor
The O2-A1 Alphasense Oxygen sensor is designed to provide engineers, scientists and students an accurate and reliable way to measure up to 25% oxygen levels by volume. This sensor is a low cost, industrial safe, oxygen module designed to last one year. Features Electrochemical Sensor measures up to 25% Oxygen Smart EC board adds Barometric Pressure, Temperature and % Relative Humidity Sensors Smart EC Board Adds Serial UART Output Smart EC board Adds RS485 with Optional RS485 Cable Easy Integration; Compact & Low Power Models O2-A1 Sensor Only – Sensor only. Unlike partial pressure oxygen sensors, they have good pressure and temperature dependence, making them the best choice in safety applications.

The O2-A1 Alphasense Oxygen sensor is designed to provide engineers, scientists and students an accurate and reliable way to measure up to 25% oxygen levels by volume. This sensor is a low cost, industrial safe, oxygen module designed to last one year.

Features

  • Electrochemical Sensor measures up to 25% Oxygen
  • Smart EC board adds Barometric Pressure, Temperature and % Relative Humidity Sensors
  • Smart EC Board Adds Serial UART Output
  • Smart EC board Adds RS485 with Optional RS485 Cable
  • Easy Integration; Compact & Low Power

Models

  • O2-A1 Sensor Only – Sensor only. Unlike partial pressure oxygen sensors, they have good pressure and temperature dependence, making them the best choice in safety applications.
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name O2-A1 Alphasense 25% 1 Year Oxygen Smart EC Sensor
Measurement Type %Volume
Unlock Full Specs
to access all available technical data

Similar Products

T6713 Miniature 2,000ppm CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0-2,000 ppm CO2)
Number of Gases Monitored Single
View Details
Space CO2 Mini: Indoor Air Quality Monitor 4-Pack -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (400 – 5000 ppm)
Number of Gases Monitored Single
View Details
SprintIR®-6S-20 20% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; (0-20%)
Number of Gases Monitored Single
View Details
004-0-0050 Senseair S8 2% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; (0.04-2% vol)
Number of Gases Monitored Single
View Details