CO2Meter.com Datasheets for Audible Alarms
Audible alarms provide an audible indication of a hazardous situation.
Audible Alarms: Learn more
| Product Name | Notes |
|---|---|
| The DEM-06: Remote Door Entrance Module for Gaslab Safety Alarm is a cutting-edge solution designed to keep your facility safe and informed. Using advanced micro-technology, it provides real-time visualization of... | |
| The Fixed Multi-Gas Detector Alarm Safety Horn Strobe is designed to provide an instant audible and visual indication of a potential gas leak in large or noisy areas to meet... | |
| The Industrial Gas Strobe Siren (CM-1029) is designed to provide an additional flashing indicator of a potential gas leak in indoor areas that are using/storing compressed gases. The device features... | |
| The Oxygen (O2) Enrichment Safety Alarm is an ambient oxygen enrichment monitor which is simple to use and maintain. The RAD-0002-ZR-E consists of a wall mounted main sensor unit and... | |
| The Oxygen Deficiency Depletion Safety Alarm and Horn Strobes (formerly known as the RAD-0002-ZR) is a 0-23% room oxygen monitor designed to protect staff from oxygen depletion. This device... | |
| The Remote Carbon Dioxide (CO2) Storage Safety Alarm and Horn Strobes (formerly known as the RAD-0102-6) is designed to protect individuals near stored carbon dioxide. This fixed gas safety monitor... | |
| The Remote CO2 Storage Safety 3 Alarm Horn Strobe Lights are designed to provide an additional flashing indicator of carbon dioxide leaks in large or noisy areas. The strobes work... | |
| The Safety Strobe Tower provides a bright, flashing indicator and alarm sound for any of our CO2 or Oxygen Storage Safety Alarms. It clearly indicates the alarm level to anyone... | |
| The Single Sensor CO2 Monitoring System and Horn Strobe is a compact safety solution that includes CO2Meter’s reliable CO2 storage safety 3 alarm sensor (no remote display) paired with a... | |
| The Single Sensor O2 Deficiency Monitoring System and Horn Strobe (RAD-SEU-ZR-HS1) includes CO2Meter’s remote oxygen deficiency sensor unit (no remote display) paired with a standalone horn strobe for added audible... | |
| The Central Display Unit (CDU-HS1) for Gas Safety Alarms with Horn Strobe is designed to provide real-time visibility of CO2 or O2 levels, alarms, and historical trends; enabling users to... | |
| This Oxygen Deficiency Safety Alarm Display Add-On is designed to provide additional read-outs to be connected for additional alarm points - dependent upon your specific environment and industry (up to... |