CO2Meter.com Fixed Nitrogen Dioxide (NO2) Gas Detector (0-20ppm) MSC2 + SC2-E1130-B-P-00

Description
The Fixed Nitrogen Dioxide NO2 Gas Detector is designed to protect individuals near toxic and combustible gases, refrigerants, or oxygen in commercial and industrial applications. This fixed gas safety monitor measures NO2 levels between 0-20ppm and detects hazards in order to protect facilities from overexposure. Fixed nitrogen dioxide gas detectors are critical in pharmaceutical, petrochemical, scientific, medical, and industrial applications - or anywhere NO2 is being used, stored, or produced. Features Modular easy-to-use design 1-3 gas sensor capabilities 3 configurable relays 2 sensors max may be different sensors of the SC2 series, max 3 of them analog with 4-20 mA signals Custom configuration dependent upon location and application Warning buzzer/LED alarm, fault + operation option Compatible with a wide range of BMS Protocol for DGC-06 or Modbus protocol Operating voltage input 100-240 VAC or 24VDC
Request a Quote
Description
The Fixed Nitrogen Dioxide NO2 Gas Detector is designed to protect individuals near toxic and combustible gases, refrigerants, or oxygen in commercial and industrial applications. This fixed gas safety monitor measures NO2 levels between 0-20ppm and detects hazards in order to protect facilities from overexposure. Fixed nitrogen dioxide gas detectors are critical in pharmaceutical, petrochemical, scientific, medical, and industrial applications - or anywhere NO2 is being used, stored, or produced. Features Modular easy-to-use design 1-3 gas sensor capabilities 3 configurable relays 2 sensors max may be different sensors of the SC2 series, max 3 of them analog with 4-20 mA signals Custom configuration dependent upon location and application Warning buzzer/LED alarm, fault + operation option Compatible with a wide range of BMS Protocol for DGC-06 or Modbus protocol Operating voltage input 100-240 VAC or 24VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Nitrogen Dioxide (NO2) Gas Detector (0-20ppm) -  - CO2Meter.com
Ormond Beach, FL, United States
Fixed Nitrogen Dioxide (NO2) Gas Detector (0-20ppm)
Fixed Nitrogen Dioxide (NO2) Gas Detector (0-20ppm)
The Fixed Nitrogen Dioxide NO2 Gas Detector is designed to protect individuals near toxic and combustible gases, refrigerants, or oxygen in commercial and industrial applications. This fixed gas safety monitor measures NO2 levels between 0-20ppm and detects hazards in order to protect facilities from overexposure. Fixed nitrogen dioxide gas detectors are critical in pharmaceutical, petrochemical, scientific, medical, and industrial applications - or anywhere NO2 is being used, stored, or produced. Features Modular easy-to-use design 1-3 gas sensor capabilities 3 configurable relays 2 sensors max may be different sensors of the SC2 series, max 3 of them analog with 4-20 mA signals Custom configuration dependent upon location and application Warning buzzer/LED alarm, fault + operation option Compatible with a wide range of BMS Protocol for DGC-06 or Modbus protocol Operating voltage input 100-240 VAC or 24VDC

The Fixed Nitrogen Dioxide NO2 Gas Detector is designed to protect individuals near toxic and combustible gases, refrigerants, or oxygen in commercial and industrial applications. This fixed gas safety monitor measures NO2 levels between 0-20ppm and detects hazards in order to protect facilities from overexposure.

Fixed nitrogen dioxide gas detectors are critical in pharmaceutical, petrochemical, scientific, medical, and industrial applications - or anywhere NO2 is being used, stored, or produced.

Features

  • Modular easy-to-use design
  • 1-3 gas sensor capabilities
  • 3 configurable relays
  • 2 sensors max may be different sensors of the SC2 series, max 3 of them analog with 4-20 mA signals
  • Custom configuration dependent upon location and application
  • Warning buzzer/LED alarm, fault + operation option
  • Compatible with a wide range of BMS
  • Protocol for DGC-06 or Modbus protocol
  • Operating voltage input 100-240 VAC or 24VDC
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Instruments
Product Name Fixed Nitrogen Dioxide (NO2) Gas Detector (0-20ppm)
Measurement Type Trace
Unlock Full Specs
to access all available technical data