CO2Meter.com SprintIR®-W 20% CO2 Sensor

Description
The SprintIR®-W Carbon Dioxide Sensor is one of the fastest (20 measurements per second!), most accurate CO2 sensors on the market. The sensor uses advanced solid-state technology and offers no moving parts, making it ideal for high-speed sensing requirements. Features High-speed sensing: 20 Hz Low power/energy consumption: 35 mW Vibration and shock resistant Integrates with wireless IoT networks such as Zigbee®, Wi-Fi, LoRa, Bluetooth®, SigFox, and EnOcean Models GC-0017 SprintIR®-W 20% CO2 Sensor - for integration into high-volume OEM products.
Request a Quote
Description
The SprintIR®-W Carbon Dioxide Sensor is one of the fastest (20 measurements per second!), most accurate CO2 sensors on the market. The sensor uses advanced solid-state technology and offers no moving parts, making it ideal for high-speed sensing requirements. Features High-speed sensing: 20 Hz Low power/energy consumption: 35 mW Vibration and shock resistant Integrates with wireless IoT networks such as Zigbee®, Wi-Fi, LoRa, Bluetooth®, SigFox, and EnOcean Models GC-0017 SprintIR®-W 20% CO2 Sensor - for integration into high-volume OEM products.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SprintIR®-W 20% CO2 Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
SprintIR®-W 20% CO2 Sensor
SprintIR®-W 20% CO2 Sensor
The SprintIR®-W Carbon Dioxide Sensor is one of the fastest (20 measurements per second!), most accurate CO2 sensors on the market. The sensor uses advanced solid-state technology and offers no moving parts, making it ideal for high-speed sensing requirements. Features High-speed sensing: 20 Hz Low power/energy consumption: 35 mW Vibration and shock resistant Integrates with wireless IoT networks such as Zigbee®, Wi-Fi, LoRa, Bluetooth®, SigFox, and EnOcean Models GC-0017 SprintIR®-W 20% CO2 Sensor - for integration into high-volume OEM products.

The SprintIR®-W Carbon Dioxide Sensor is one of the fastest (20 measurements per second!), most accurate CO2 sensors on the market. The sensor uses advanced solid-state technology and offers no moving parts, making it ideal for high-speed sensing requirements.

Features

  • High-speed sensing: 20 Hz
  • Low power/energy consumption: 35 mW
  • Vibration and shock resistant
  • Integrates with wireless IoT networks such as Zigbee®, Wi-Fi, LoRa, Bluetooth®, SigFox, and EnOcean

Models

  • GC-0017 SprintIR®-W 20% CO2 Sensor - for integration into high-volume OEM products.
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name SprintIR®-W 20% CO2 Sensor
Measurement Type Trace
Unlock Full Specs
to access all available technical data

Similar Products

Indoor Air Quality CO2 Monitor -  - CO2Meter.com
Specs
Gas Types CO2; (Indoor Greenhouse - Indoor Air Quality CO2 Monitor)
Number of Gases Monitored Single
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
004-0-0013 S8 Miniature 10,000 ppm CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0-10,000 ppm)
Number of Gases Monitored Single
View Details
COH-A2 Alphasense 5,000ppm Carbon Monoxide and Hydrogen Sulfide Gas Sensor -  - CO2Meter.com
Specs
Gas Types CO; (COH-A2 Alphasense 5,000ppm Carbon Monoxide and Hydrogen Sulfide Gas Sensor)
Number of Gases Monitored Single
View Details
CozIR®-LP Miniature 5,000ppm NDIR CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0-5,000ppm CO2)
Number of Gases Monitored Single
View Details