The Fixed Multi-Gas Detector is designed to protect individuals near toxic, combustible, and hazardous gases, or oxygen in commercial and industrial applications. This detector can activate alarm relays, display real-time measurements, and connect with any Building Maintenance System (BMS).
This Gaslab Fixed Multi-Gas Detector can monitor up to 1-3 gases across ammonia, carbon dioxide, carbon monoxide, hydrogen, oxygen, and more. With 3 configurable relays and audible/visual alarms the MSC2 meets most gas safety code requirements, standards, and conformities.
Features
Modular easy-to-use design
1-3 gas sensor capabilities
3 configurable relays
2 sensors max may be different sensors of the SC2 series, max 3 of them analog with 4-20 mA signals
Custom configuration dependent upon location and application
Warning buzzer/LED alarm, fault + operation option
Compatible with a wide range of BMS
Protocol for DGC-06 or Modbus protocol
Operating voltage input 100-240 VAC or 24VDC
The Fixed Multi-Gas Detector is designed to protect individuals near toxic, combustible, and hazardous gases, or oxygen in commercial and industrial applications. This detector can activate alarm relays, display real-time measurements, and connect with any Building Maintenance System (BMS).
This Gaslab Fixed Multi-Gas Detector can monitor up to 1-3 gases across ammonia, carbon dioxide, carbon monoxide, hydrogen, oxygen, and more. With 3 configurable relays and audible/visual alarms the MSC2 meets most gas safety code requirements, standards, and conformities.
Features
- Modular easy-to-use design
- 1-3 gas sensor capabilities
- 3 configurable relays
- 2 sensors max may be different sensors of the SC2 series, max 3 of them analog with 4-20 mA signals
- Custom configuration dependent upon location and application
- Warning buzzer/LED alarm, fault + operation option
- Compatible with a wide range of BMS
- Protocol for DGC-06 or Modbus protocol
- Operating voltage input 100-240 VAC or 24VDC