The Nitrogen Dioxide (NO2) Fixed Gas Detector w/ Remote Sensor (MSC2 + MC2-0-E1130-B-0-P) is designed to protect individuals near toxic gases like nitrogen dioxide in commercial and industrial applications. This fixed gas safety monitor measures 0-20ppm NO2 levels and detects hazards in order to protect facilities from overexposure.
Fixed nitrogen dioxide gas detectors are critical in agriculture, food and beverage, industrial, manufacturing and research applications - or anywhere NO2 is being used, stored, or produced.
Features
• Modular easy-to-use design, 1-3 gas sensors
• Custom configuration dependent upon application
• Warning buzzer/LED alarm, fault + operation option
• Includes Separate Remote Gas Sensor to be placed near Hazard Location
• Compatible with a wide range of BMS
• 3 configurable relays
• 2 digital/analog sensor inputs (configurable)
• Protocol for DGC-06 or Modbus protocol
• Operating voltage input 100-240 VAC or 24VDC
| CO2Meter.com | |
|---|---|
| Product Category | Gas Instruments |
| Product Name | Nitrogen Dioxide (NO2) Fixed Gas Detector w/ Remote Sensor (0-20ppm) |
| Measurement Type | Trace |