CO2Meter.com Fixed Oxygen (O2) Gas Detector (0-25%) MSC2 + SC2-E1195-A2-P-00

Description
The Fixed Oxygen (O2) Gas Detector (MSC2 + SC2-E1195-A2-P-00) is designed to protect individuals near toxic gases in commercial and industrial applications. This fixed gas safety monitor measures nitrogen, helium, oxygen (0-25%), and argon levels and detects hazards in order to protect facilities from overexposure. Fixed oxygen gas detectors are critical in scientific, medical, industrial, manufacturing, and welding applications - or anywhere O2 is being used, stored, or produced. Features Modular easy-to-use design 1-3 gas sensor capabilities 3 configurable relays 2 sensors max may be different sensors of the SC2 series, max 3 of them analog with 4-20 mA signals Custom configuration dependent upon location and application Warning buzzer/LED alarm, fault + operation option Compatible with a wide range of BMS Protocol for DGC-06 or Modbus protocol Operating voltage input 100-240 VAC or 24VDC
Request a Quote
Description
The Fixed Oxygen (O2) Gas Detector (MSC2 + SC2-E1195-A2-P-00) is designed to protect individuals near toxic gases in commercial and industrial applications. This fixed gas safety monitor measures nitrogen, helium, oxygen (0-25%), and argon levels and detects hazards in order to protect facilities from overexposure. Fixed oxygen gas detectors are critical in scientific, medical, industrial, manufacturing, and welding applications - or anywhere O2 is being used, stored, or produced. Features Modular easy-to-use design 1-3 gas sensor capabilities 3 configurable relays 2 sensors max may be different sensors of the SC2 series, max 3 of them analog with 4-20 mA signals Custom configuration dependent upon location and application Warning buzzer/LED alarm, fault + operation option Compatible with a wide range of BMS Protocol for DGC-06 or Modbus protocol Operating voltage input 100-240 VAC or 24VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Oxygen (O2) Gas Detector (0-25%) -  - CO2Meter.com
Ormond Beach, FL, United States
Fixed Oxygen (O2) Gas Detector (0-25%)
Fixed Oxygen (O2) Gas Detector (0-25%)
The Fixed Oxygen (O2) Gas Detector (MSC2 + SC2-E1195-A2-P-00) is designed to protect individuals near toxic gases in commercial and industrial applications. This fixed gas safety monitor measures nitrogen, helium, oxygen (0-25%), and argon levels and detects hazards in order to protect facilities from overexposure. Fixed oxygen gas detectors are critical in scientific, medical, industrial, manufacturing, and welding applications - or anywhere O2 is being used, stored, or produced. Features Modular easy-to-use design 1-3 gas sensor capabilities 3 configurable relays 2 sensors max may be different sensors of the SC2 series, max 3 of them analog with 4-20 mA signals Custom configuration dependent upon location and application Warning buzzer/LED alarm, fault + operation option Compatible with a wide range of BMS Protocol for DGC-06 or Modbus protocol Operating voltage input 100-240 VAC or 24VDC

The Fixed Oxygen (O2) Gas Detector (MSC2 + SC2-E1195-A2-P-00) is designed to protect individuals near toxic gases in commercial and industrial applications. This fixed gas safety monitor measures nitrogen, helium, oxygen (0-25%), and argon levels and detects hazards in order to protect facilities from overexposure.

Fixed oxygen gas detectors are critical in scientific, medical, industrial, manufacturing, and welding applications - or anywhere O2 is being used, stored, or produced.

Features

  • Modular easy-to-use design
  • 1-3 gas sensor capabilities
  • 3 configurable relays
  • 2 sensors max may be different sensors of the SC2 series, max 3 of them analog with 4-20 mA signals
  • Custom configuration dependent upon location and application
  • Warning buzzer/LED alarm, fault + operation option
  • Compatible with a wide range of BMS
  • Protocol for DGC-06 or Modbus protocol
  • Operating voltage input 100-240 VAC or 24VDC
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Instruments
Product Name Fixed Oxygen (O2) Gas Detector (0-25%)
Measurement Type %Volume
Unlock Full Specs
to access all available technical data