CO2Meter.com Datasheets for Gas Instruments
Gas instruments detect, monitor or analyze gases present in an environment.
Gas Instruments: Learn more
| Product Name | Notes |
|---|---|
| The 070-8-0001 tSense Touch Screen CO2 + RH/T Transmitter (formerly known as the SE-0034) and the 070-8-0002 tSense No Display CO2 + RH/T Transmitter (Formerly known as the SE-0035)... | |
| The Carbon Dioxide (CO2) Fixed Gas Detector w/ Remote Sensor (MSC2 + MC2-0-I464-B-0-P) is designed to protect individuals near toxic gases like carbon dioxide in commercial and industrial applications. This... | |
| The Carbon Monoxide (CO) Fixed Gas Detector w/ Remote Sensor (MSC2 + MC2-0-E1110-A-0-P) is designed to protect individuals near toxic gases like carbon monoxide in commercial and industrial applications. This... | |
| The CM-902 O2 Industrial Gas Detector is designed to protect individuals working near hazardous gases like nitrogen, argon, chlorine, propane, nitrous oxide, or helium in confined spaces. This device also... | |
| The CM-902-S O2 Industrial Gas Detector is designed to protect individuals working near hazardous gases like nitrogen, argon, and helium in food grade, processing, and packaging applications. This device also... | |
| The Fixed Ammonia (NH3) Gas Detector w/ Remote Sensor (MSC2 + MC2-0-E1125-A-0-P) is designed to protect individuals near toxic gases like Ammonia in commercial and industrial applications. This fixed gas... | |
| The Fixed Ammonia NH3 Gas Detector is designed to protect individuals near toxic and combustible gases, refrigerants, or oxygen in commercial and industrial applications. This fixed gas safety monitor measures... | |
| The Fixed Carbon Dioxide CO2 Gas Detector (MSC2 + SC2-I-S1164-B-L-00) is designed to protect individuals near toxic CO2 gas in commercial and industrial applications. This fixed gas safety monitor measures... | |
| The Fixed Carbon Monoxide Gas Detector is designed to protect individuals near toxic and combustible gases, refrigerants, or oxygen in commercial and industrial applications. This fixed gas safety monitor measures... | |
| The Fixed Hydrogen H2 Gas Detector (MSC2 + SC2-E1194-A-P-00) is designed to protect individuals near toxic and combustible gases. This fixed gas safety monitor measures H2 levels between 0-1000ppm and... | |
| The Fixed Multi-Gas Detector is designed to protect individuals near toxic, combustible, and hazardous gases, or oxygen in commercial and industrial applications. This detector can activate alarm relays, display real-time... | |
| The Fixed Nitrogen Dioxide NO2 Gas Detector is designed to protect individuals near toxic and combustible gases, refrigerants, or oxygen in commercial and industrial applications. This fixed gas safety monitor... | |
| The Hydrogen (H2) Fixed Gas Detector w/ Remote Sensor (MSC2 + MC2-0-E1194-A-0-P) is designed to protect individuals near toxic gases like Hydrogen in manufacturing, energy, and industrial applications. This fixed... | |
| The Hydrogen Sulfide (H2S) Fixed Gas Detector w/ Remote Sensor (MSC2 + MC2-0-E1197-B-0-P) is designed to protect individuals near toxic gases like hydrogen sulfide in commercial and industrial applications. This... | |
| The Nitrogen Dioxide (NO2) Fixed Gas Detector w/ Remote Sensor (MSC2 + MC2-0-E1130-B-0-P) is designed to protect individuals near toxic gases like nitrogen dioxide in commercial and industrial applications. This... | |
| The Oxygen (O2) Fixed Gas Detector w/ Remote Sensor (MSC2 + MC2-0-E1195-A2-0-P) is designed to protect individuals near toxic gases like oxygen, nitrogen, or helium in commercial and industrial applications. | |
| The Ammonia NH3 Combustible Fixed Gas Detector (PX2-1-2-E1125-A-01) is designed for continuous monitoring of ammonia toxic gases between 0-100ppm and vapors in hazardous areas of zones 1 and 2. This... | |
| The Carbon Dioxide (CO2) Combustible Fixed Gas Detector (PX2-1-2-I464-C-01) is designed for continuous monitoring of CO2 gases between 0-5000ppm and vapors in hazardous areas of zones 1 and 2. This... | |
| The CM-900-S: CO2 Industrial Fixed Gas Detector is an industrial gas safety solution for industries working near hazardous carbon dioxide gas, such as food processing and food packaging environments. This... | |
| The CM-900: CO2 Industrial Fixed Gas Detector is a gas safety solution for industries that need to measure up to 5% carbon dioxide levels in order to mitigate potential leaks... | |
| The Fixed Combustible Carbon Monoxide (CO) Gas Detector (PX2-1-2-E1110-C-01) : is designed for continuous monitoring of carbon dioxide gases to prevent leaks in the range of 0 to 150ppm for... | |
| The Fixed Oxygen (O2) Gas Detector (MSC2 + SC2-E1195-A2-P-00) is designed to protect individuals near toxic gases in commercial and industrial applications. This fixed gas safety monitor measures nitrogen, helium,... | |
| The Hydrogen H2 Combustible Fixed Gas Detector is designed for continuous monitoring of hydrogen toxic gases between 0-1000ppm and vapors in hazardous areas of zones 1 and 2. This detector... | |
| The Hydrogen Sulfide (H2S) Combustible Fixed Gas Detector (PX2-1-2-E1197-B-01) is designed for continuous monitoring of H2S gases between 0-100ppm and vapors in hazardous areas of zones 1 and 2. This... | |
| The Methane (CH4) Combustible Fixed Gas Detector (PX2-1-2-P3400-A-01) is designed for continuous monitoring of CH4 gases between 0-100% LEL and vapors in hazardous areas of zones 1 and 2. This... | |
| The Nitrogen Dioxide NO2 Combustible Fixed Gas Detector (PX2-1-2-E1130-E-01) is designed for continuous monitoring of nitrogen dioxide gases to prevent leaks in the range of 0 to 100ppm for 24... | |
| The Oxygen Combustible Fixed Gas Detector (PX2-1-2-E1195-A5-01 ) is designed for continuous monitoring of toxic gases to prevent leaks in the range of 0 to 25% for 24 hours in... | |
| The PRO-10: Portable 5% CO2 Safety Detector is designed for employees who work in enclosed areas where carbon dioxide buildup may cause personal harm. Portable carbon dioxide (CO2) monitors are... | |
| The Propane (C3H8) Combustible Fixed Gas Detector (PX2-1-2-P3480-A-01) is designed for continuous monitoring of C3H8 gases between 0-100% LEL and vapors in hazardous areas of zones 1 and 2. This... |