Powell Electronics, Inc. Datasheets for IC Interconnect Components
IC interconnect components interface or connect a microelectronic semiconductor chip to a board or larger scale device.
IC Interconnect Components: Learn more
Page:
1
50
100
150
200
250
300
310
320
330
340
350
360
362
363
364
365
366
367
368
369
370
371
372
373
374
380
390
400
410
420
430
450
500
544
| Product Name | Notes |
|---|---|
| .200 Power Socket Strip | |
| 0.40 mm Micro Blade & Beam Ultra Fine Pi | |
| 0.50 mm Basic Blade & Beam Socket Strip | |
| 0.50 mm Low Profile Blade & Beam Socket | |
| CONN HEADER R/A 10POS 2.54MM,Male Pin,0. | |
| CONN HEADER R/A 10POS 2.54MM | |
| CONN HEADER R/A 12POS 2.54MM,Male Pin,0. | |
| CONN HEADER R/A 12POS 2.54MM | |
| CONN HEADER R/A 14POS 2.54MM,Male Pin,0. | |
| CONN HEADER R/A 14POS 2.54MM | |
| CONN HEADER R/A 16POS 2.54MM,Male Pin,0. | |
| CONN HEADER R/A 16POS 2.54MM | |
| CONN HEADER R/A 18POS 2.54MM,Male Pin,0. | |
| CONN HEADER R/A 18POS 2.54MM | |
| CONN HEADER R/A 20POS 2.54MM,Male Pin,0. | |
| CONN HEADER R/A 20POS 2.54MM | |
| CONN HEADER R/A 22POS 2.54MM,Male Pin,0. | |
| CONN HEADER R/A 22POS 2.54MM | |
| CONN HEADER R/A 24POS 2.54MM,Male Pin,0. | |
| CONN HEADER R/A 24POS 2.54MM | |
| CONN HEADER R/A 26POS 2.54MM,Male Pin,0. | |
| CONN HEADER R/A 26POS 2.54MM | |
| CONN HEADER R/A 28POS 2.54MM,Male Pin,0. | |
| CONN HEADER R/A 28POS 2.54MM | |
| CONN HEADER R/A 30POS 2.54MM,Male Pin,0. | |
| CONN HEADER R/A 30POS 2.54MM | |
| CONN HEADER R/A 32POS 2.54MM | |
| CONN HEADER R/A 34POS 2.54MM,Male Pin,0. | |
| CONN HEADER R/A 34POS 2.54MM | |
| CONN HEADER R/A 36POS 2.54MM | |
| CONN HEADER R/A 38POS 2.54MM,Male Pin,0. | |
| CONN HEADER R/A 38POS 2.54MM | |
| CONN HEADER R/A 40POS 2.54MM,Male Pin,0. | |
| CONN HEADER R/A 40POS 2.54MM | |
| CONN HEADER R/A 4POS 2.54MM,Male Pin,0.1 | |
| CONN HEADER R/A 4POS 2.54MM | |
| CONN HEADER R/A 6POS 2.54MM,Male Pin,0.1 | |
| CONN HEADER R/A 6POS 2.54MM | |
| CONN HEADER R/A 80POS 2.54MM,Male Pin,0. | |
| CONN HEADER R/A 80POS 2.54MM | |
| CONN HEADER R/A 8POS 2.54MM,Male Pin,0.1 | |
| CONN HEADER R/A 8POS 2.54MM | |
| CONN HEADER VERT 20POS 2.54MM,Male Pin,0 | |
| CONN HEADER VERT 20POS 2.54MM | |
| CONN HEADER VERT 80POS 2.54MM,Male Pin,0 | |
| CONN HEADER VERT 80POS 2.54MM | |
| CONN SOCKET PLCC 68POS PHOS BRNZ,Tube,0. | |
| CONNECTOR, PIN HEADER, 2.54MM, RIGHT ANG | |
| CONNECTOR, PIN HEADER, 2.54MM, VERTICAL | |
| CONNECTOR, PIN HEADER, 2.54MM | |
| CONNECTOR | |
| LOW VSWR COAX PATCH PLUG W/ LOCKING SLEE | |
| MAS-CON | |
| Mini WECo Patch Plug with Locking Tab | | |
| PCB Header, 10 Pole, 3.81mm, horizontal | |
| PCB Header, 11 Pole, 3.50mm, horizontal | |
| PCB Header, 13 Pole, 3.81mm, horizontal | |
| PCB Header, 18 Pole, 3.81mm, horizontal | |
| PCB Header, 19 Pole, 3.50mm, horizontal | |
| PCB Header, 2 Pole, 3.50mm, horizontal | |
| PCB Header, 20 Pole, 3.50mm, horizontal | |
| PCB Header, 20 Pole, 3.81mm, horizontal | |
| PCB Header, 21 Pole, 3.81mm, horizontal | |
| PCB Header, 22 Pole, 3.81mm, horizontal | |
| PCB Header, 24 Pole, 3.50mm, horizontal | |
| PCB Header, 24 Pole, 3.81mm, horizontal | |
| PCB Header, 4 Pole, 3.81mm, horizontal | |
| PCB Header, 5 Pole, 3.50mm, horizontal | |
| PCB Header, 7 Pole, 3.50mm, horizontal | |
| PCB Header, 7 Pole, 3.81mm, horizontal | |
| PCB Header, 8 Pole, 3.50mm, horizontal | |
| PCB Header, horizontal, 10.00mm, 8 Pole | |
| PCB Header, horizontal, 5.00mm, 22 Pole | |
| PCB Header, horizontal, 5.00mm, 24 Pole | |
| PCB Header, horizontal, 5.08mm, 24 Pole | |
| PCB Header, horizontal, 7.50mm, 4 Pole | |
| PCB Header, horizontal, 7.62mm, 10 Pole | |
| PCB Header, horizontal, 7.62mm, 11 Pole | |
| PCB Header, horizontal, 7.62mm, 12 Pole | |
| PCB Header, horizontal, 7.62mm, 2 Pole | |
| PCB Header, horizontal, 7.62mm, 3 Pole | |
| PCB Header, horizontal, 7.62mm, 4 Pole | |
| PCB Header, horizontal, 7.62mm, 5 Pole | |
| PCB Header, horizontal, 7.62mm, 6 Pole | |
| PCB Header, horizontal, 7.62mm, 7 Pole | |
| PCB Header, horizontal, 7.62mm, 8 Pole | |
| PCB Header, horizontal, 7.62mm, 9 Pole | |
| PCB Header,5.08mmPS,Clos ed End | |
| PCB Header,5mmPS,Closed End | |
| PH 2.54MM RA 2*10P GF CON=8.07MM DIP=3MM | |
| PH 2.54MM RA 2*15P GF CON=3MM DIP=5MM H= | |
| PH 2.54MM RA 2*2P GF CON=7.9MM DIP=3MM H | |
| PH 2.54MM RA 2*3P 15μ”SG CON=6MM DIP=3MM | |
| PH 2.54MM RA 2*3P GF CON=3MM DIP=3MM H=2 | |
| PH 2.54MM RA 2*40P 15u SG CON=7MM DIP=3 | |
| PH 2.54MM RA 2*8P GF CON=8.07MM DIP=3MM | |
| PH 2.54MM RA 2*9P GF CON=3MM DIP=3MM H=2 | |
| PH 2.54MM RA 3*2P TIN CON=2MM DIP=3.6MM | |
| PH 2.54MM SMT 2*10P GF CON=6MM L=9.3MM H | |
| PH 2.54MM SMT 2*10P GOLD CON=6.9MM L=10. | |
| PH 2.54MM STR 2*10P 15μ”SG CON=6MM DIP=3 | |
| PH 2.54MM STR 2*12P SEL GOLD MATTE TIN C | |
| PH 2.54MM STR 2*13P GF DIP=6MM L=14.53MM | |
| PH 2.54MM STR 2*13P GOLD MM DIP=6.75MM L | |
| PH 2.54MM STR 2*19P TIN CON=6MM DIP=3MM | |
| PH2RA-24-UA-HT-Y | |
| Pin Header 2.0mm 12P R/A SMT | |
| PLCC 20P THROUGH HOLE,Tube,0.050 (1.27m | |
| PLCC 28P THROUGH HOLE,Tube,0.050 (1.27m | |
| PLCC 32P THROUGH HOLE,Tube,0.050 (1.27m | |
| PLCC 44P THROUGH HOLE,Tube,0.050 (1.27m | |
| PLCC 52P THROUGH HOLE,Tube,0.050 (1.27m | |
| PLCC 68P THROUGH HOLE,Tube,0.050 (1.27m | |
| PLCC 84P THROUGH HOLE,Tube,0.050 (1.27m | |
| PLCC SOCKET 32P SMT,Tube,0.050 (1.27mm) | |
| PLCC SOCKET 44P SMT,Tube,0.050 (1.27mm) | |
| PLCC SOCKET 84P SMT,Tube,0.050 (1.27mm) | |
| PLUG,PUSH ON | |
| RCA Patch Plug | Crimp | Straight | For | |
| Relay socket combo; R2 | |
| Relay socket combo; RM85 | |
| Relay socket,dr,SC TER.,60VDC | |
| Relay test socket,dr,sc term. | |
| Standard WECo Patch Plug | Full Crimp | | |
| TPS Plug | 50 Ohm | Full Crimp | Straigh | |
| TPS Plug | 50 Ohm | Wrench Crimp | Strai | |
| TRB Plug | Full Crimp | Right Angle | 2 | |
| TRB Plug | Full Crimp | Straight | 4-lug | |
| TRB Plug | Military Crimp | Straight | 2 | |
| TRB Plug | Wrench Crimp | Straight | 2-l | |
| TRB Plug | Wrench Crimp | Straight | 3-L | |
| TRB Plug | Wrench Crimp | Straight | 4-l | |
| TRB PLUG, STRAIGHT, WRENCH CRIMP, 2 LUG, | |
| TRB PLUG, STRAIGHT, WRENCH CRIMP, 3 LUG | |
| TRB PLUG, STRAIGHT, WRENCH CRIMP, 4 LUG, | |
| TRC Plug | Wrench Crimp | Straight | 2-l | |
| TRC PLUG, STRAIGHT, WRENCH CRIMP, 2 LUG, | |
| TRC PLUG, STRAIGHT, WRENCH CRIMP, 3 LUG, | |
| TRN Plug | Wrench Crimp | Straight | Thr | |
| TRS Bulkhead Push-On Plug | Front mount | |
| TRS Plug | Full Crimp | Right Angle | 3 | |
| TRS Plug | Full Crimp | Right Angle | 4 | |
| TRS Plug | Full Crimp | Straight | 4-lug | |
| TRS Push-On Cable Plug | Full Crimp | St | |
| TRS Push-On Cable Plug | Wrench Crimp | | |
| TRT Plug | Full Crimp | Right Angle | Th | |
| TRT Plug | Straight | Threaded | For M17 | |
| TRT PLUG, STRAIGHT, WRENCH CRIMP, THREAD | |
| TTM Cable Plug | Full Crimp | Straight | | |
| TTM Cable Plug | Wrench Crimp | Straight | |
| TTM Plug | Full Crimp | Right Angle | Th | |
| TTM Plug | Wrench Crimp | Straight | Thr | |
| WECo Patch Plug | Full Crimp | Straight |
| << Prev | Next >> |