Powell Electronics, Inc. Datasheets for IC Interconnect Components

IC interconnect components interface or connect a microelectronic semiconductor chip to a board or larger scale device.
IC Interconnect Components: Learn more

Page: 1 50 100 150 200 250 300 310 320 330 340 350 360 368 369 370 371 372 373 374 375 376 377 378 379 380 390 400 410 420 430 440 450 500 544
Product Name Notes
.100 Closed Entry Low Profile Socket St
.100 Double Row Screw Machine Socket S
.100 Horizontal Surface Mount Socket Str
.100 Screw Machine Socket Array
1.00 mm Mini Edge Card Socket, Vertical
Flexible Board Stacking Header with Fixe
Flexible Board Stacking Header, 0.100 Pi
Header / Socket Strip
High-Reliability Tiger Eye Socket Strips
MAS-CON
Micro Tiger Eye Socket Strip, 0.80 mm pi
Socket Contact

<< Prev Next >>