Altech Corp. Terminal Blocks PHP20-3,81

Description
PCB Header, 20 Pole, 3.81mm, horizontal
Request a Quote
Description
PCB Header, 20 Pole, 3.81mm, horizontal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - PHP20-3,81 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
PHP20-3,81
Terminal Blocks PHP20-3,81
PCB Header, 20 Pole, 3.81mm, horizontal

PCB Header, 20 Pole, 3.81mm, horizontal

Buy Now
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1113221-PHP20-3,81 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1113221-PHP20-3,81
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1113221-PHP20-3,81
Win Source Part Number: 1113221-PHP20-3,81 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: * Package: Bulk Standard Package: 50 Alternative Parts (Cross-Reference): PHP20-3.81; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Altech Corporation Base Product Number: PHP20

Win Source Part Number: 1113221-PHP20-3,81
Category: Connectors, Interconnects>Terminal Blocks - Headers, Plugs and Sockets
Series: *
Package: Bulk
Standard Package: 50
Alternative Parts (Cross-Reference): PHP20-3.81;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Altech Corporation
Base Product Number: PHP20

Buy Now

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number PHP20-3,81 1113221-PHP20-3,81
Product Name Terminal Blocks Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Forked Turret Terminal .113
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
Headers & Wire Housings - 102320-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
1 1/4
Specs
Product Type IC Socket
View Details