Win Source Part Number: 1351423-PHT-104-01-S
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Series: PHT
Number of Positions: 4
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Press-Fit, Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Contact Length - Post: 0.122" (3.10mm)
Overall Contact Length: 0.452" (11.48mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.230" (5.84mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.8A per Contact
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: PHT-104
California Prop 65: Warning Information
.100" Terminal Strip, Press-Fit RoHS Compliant: Yes
| Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components |
| Product Number | 1351423-PHT-104-01-S-S | PHT-104-01-S-S | 97AH5120 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | IC & Component Sockets | .100 Terminal Strip, Press-Fit Rohs Compliant Samtec |
| Product Type | IC Headers | IC Socket | |
| Mounting | Through-Hole; Through Hole | ||
| Current Rating | 4.8 amps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) |