Powell Electronics, Inc. Datasheets for IC Interconnect Components
IC interconnect components interface or connect a microelectronic semiconductor chip to a board or larger scale device.
IC Interconnect Components: Learn more
Page:
1
50
100
150
200
250
300
310
320
330
340
350
360
364
365
366
367
368
369
370
371
372
373
374
375
376
380
390
400
410
420
430
450
500
544
| Product Name | Notes |
|---|---|
| .050 FOURRAY Quad Row Socket Strip | |
| .050 FOURRAY Quad Row Tiger Eye Socket S | |
| .200 Power Socket Strip | |
| 0.635 mm Q2 Shielded Ground Plane Socket | |
| COMMAND-SERIES 50-SOCKET JT | |
| Header / Socket Strip | |
| Headers & Wire Housings 0.635 mm Q2(TM) | |
| RECEPTACLE STRIPS, Dual row, 10 pin | |
| RECEPTACLE STRIPS, Dual row, 12 pin | |
| RECEPTACLE STRIPS, Dual row, 14 pin | |
| RECEPTACLE STRIPS, Dual row, 18 pin | |
| RECEPTACLE STRIPS, Dual row, 20 pin | |
| RECEPTACLE STRIPS, Dual row, 4 pin | |
| RECEPTACLE STRIPS, Dual row, 6 pin | |
| RECEPTACLE STRIPS, Dual row, 8 pin | |
| RECEPTACLE STRIPS, SINGLE ROW, 10 PIN | |
| RECEPTACLE STRIPS, SINGLE ROW, 12 PIN | |
| RECEPTACLE STRIPS, SINGLE ROW, 2 PIN | |
| RECEPTACLE STRIPS, SINGLE ROW, 4 PIN | |
| RECEPTACLE STRIPS, SINGLE ROW, 5 PIN | |
| RECEPTACLE STRIPS, SINGLE ROW, 6 PIN | |
| RECEPTACLE STRIPS, SINGLE ROW, 7 PIN | |
| RECEPTACLE STRIPS, SINGLE ROW, 8 PIN | |
| RECEPTACLE STRIPS, SINGLE ROW, 9 PIN | |
| Relay Socket | |
| Relay Sockets | |
| RFI Cap | |
| SOCKET PIN PKG GOLD PLT | |
| TRB Jack RFI Cap with 2.5 Brass Chain | | |
| TRB Jack RFI Cap with 2.5 Stainless Ste | |
| TRB Jack RFI Cap with 3 Nylon Chain | . | |
| TRB Jack RFI Cap with 3 Stainless Steel | |
| TRB Jack RFI Cap with 6 Brass Chain | N | |
| TRB Jack RFI Cap | No Chain | |
| TRB Plug RFI Cap with 2.5 Brass Chain | | |
| TRB Plug RFI Cap | No Chain | |
| TRN Jack RFI Cap with 3 Stainless Steel | |
| TRS Jack RFI Cap with 2.5 Brass Chain | | |
| TRS Jack RFI Cap with 3 Stainless Steel | |
| TRS Jack RFI Cap | 4-lug | No Chain | |
| TRS Plug RFI Cap with 3 Stainless Steel | |
| TRT Jack RFI Cap | No Chain | |
| TTM Jack RFI Cap | No Chain |
| << Prev | Next >> |