Altech Corp. Terminal Blocks PHP20-3,50

Description
PCB Header, 20 Pole, 3.50mm, horizontal
Request a Quote
Description
PCB Header, 20 Pole, 3.50mm, horizontal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - PHP20-3,50 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
PHP20-3,50
Terminal Blocks PHP20-3,50
PCB Header, 20 Pole, 3.50mm, horizontal

PCB Header, 20 Pole, 3.50mm, horizontal

Buy Now
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 961767-PHP20-3,50 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
961767-PHP20-3,50
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 961767-PHP20-3,50
Win Source Part Number: 961767-PHP20-3,50 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: * Package: Bulk Standard Package: 50 Alternative Parts (Cross-Reference): 174952-1; 1-174952-1; 174936-1; 33472-2001; 33472-2006; 33472-2007PHP20-3.50 ; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Altech Corporation Base Product Number: PHP20

Win Source Part Number: 961767-PHP20-3,50
Category: Connectors, Interconnects>Terminal Blocks - Headers, Plugs and Sockets
Series: *
Package: Bulk
Standard Package: 50
Alternative Parts (Cross-Reference): 174952-1; 1-174952-1; 174936-1; 33472-2001; 33472-2006; 33472-2007PHP20-3.50;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Altech Corporation
Base Product Number: PHP20

Buy Now

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number PHP20-3,50 961767-PHP20-3,50
Product Name Terminal Blocks Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
D Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL
Operating Temperature 200 C (392 F)
View Details
790 Series QFN Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details
IC Socket Adapters - 2651075 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details