Samtec Inc. Headers & Wire Housings IPT1-112-01-S-D

Description
.100 Shrouded IDC Ejector Header
Request a Quote
Description
.100 Shrouded IDC Ejector Header
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - IPT1-112-01-S-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
IPT1-112-01-S-D
Headers & Wire Housings IPT1-112-01-S-D
.100 Shrouded IDC Ejector Header

.100 Shrouded IDC Ejector Header

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1224989-IPT1-112-01-S-D - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1224989-IPT1-112-01-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1224989-IPT1-112-01-S-D
Win Source Part Number: 1224989-IPT1-112-01- S-D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Mini Mate® IPT1 Number of Positions: 24 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 775VAC, 1095VDC Material Flammability Rating: UL94 V-0 Standard Package: 18 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.085" (2.16mm) Overall Contact Length: 0.335" (8.51mm) Insulation Height: 0.250" (6.35mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.155" (3.94mm) Alternative Parts (Cross-Reference): IPT1-11201SD; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.3A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: 612-IPT1-112-01-S-D, IPT1-112-01-S-D-ND Base Product Number: IPT1-112

Win Source Part Number: 1224989-IPT1-112-01-S-D
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Mini Mate® IPT1
Number of Positions: 24
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Voltage Rating: 775VAC, 1095VDC
Material Flammability Rating: UL94 V-0
Standard Package: 18
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.085" (2.16mm)
Overall Contact Length: 0.335" (8.51mm)
Insulation Height: 0.250" (6.35mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.155" (3.94mm)
Alternative Parts (Cross-Reference): IPT1-11201SD;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.3A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: 612-IPT1-112-01-S-D,IPT1-112-01-S-D-ND
Base Product Number: IPT1-112

Buy Now

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number IPT1-112-01-S-D 1224989-IPT1-112-01-S-D
Product Name Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole
Voltage Rating 775 volts
Current Rating 2.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
PCB Headers & Receptacles - 102589-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
Discrete Sockets - 1613514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details