Xylem Applied Water Systems Actuator Control Valve 67 Series

Description
A 1/4" - 1/2" large port valve, specifally designed for actuator control. Stainless Steel Construction as Standard Designed for Actuator Control Larger Porting for High Kv Zero Pressure Rated Low power consumption version available Normally closed, Normally open, Mixing or Diverting Manual reset, override and latch options available ATEX approved Response time 75-100ms
Datasheet
Description
A 1/4" - 1/2" large port valve, specifally designed for actuator control. Stainless Steel Construction as Standard Designed for Actuator Control Larger Porting for High Kv Zero Pressure Rated Low power consumption version available Normally closed, Normally open, Mixing or Diverting Manual reset, override and latch options available ATEX approved Response time 75-100ms
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Actuator Control Valve - 67 Series - Xylem Applied Water Systems
Gloucester, MA, USA
Actuator Control Valve
67 Series
Actuator Control Valve 67 Series
A 1/4" - 1/2" large port valve, specifally designed for actuator control. Stainless Steel Construction as Standard Designed for Actuator Control Larger Porting for High Kv Zero Pressure Rated Low power consumption version available Normally closed, Normally open, Mixing or Diverting Manual reset, override and latch options available ATEX approved Response time 75-100ms

A 1/4" - 1/2" large port valve, specifally designed for actuator control.

  • Stainless Steel Construction as Standard
  • Designed for Actuator Control
  • Larger Porting for High Kv
  • Zero Pressure Rated
  • Low power consumption version available
  • Normally closed, Normally open, Mixing or Diverting
  • Manual reset, override and latch options available
  • ATEX approved
  • Response time 75-100ms
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Industrial Valves
Product Number 67 Series
Product Name Actuator Control Valve
Valve Type Control Valve
Primary Material Stainless Steel
Media Air
Valve Size 0.25 to 0.50 inch (6.35 to 12.70 mm)
Maximum Pressure 290.00 psi (204 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

HVXM Large Body PTFE Valve - 36766 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
Stainless Steel Ultra High Purity (UHP) High Pressure Manual Diaphragm Valve -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
Media Gas
View Details
2
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
View Details
1 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV100 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 1.00 inch (25.40 mm)
View Details